EN
  • EN
  • DE

IRFP150FI

Part No IRFP150FI
Manufacturer Inchange Semiconductor Company Limited
Description isc N-Channel MOSFET Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Inchange Semiconductor Company Limited
Win Source Part Number 1187761-IRFP150FI
Manufacturer Homepage www.iscsemi.cn
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRFP150FI CAD Model

Description

The IRFP150FI is an N-channel enhancement mode power MOSFET manufactured by Inchange Semiconductor Company Limited. It is designed for high-voltage, high-current applications and offers fast switching speeds. This MOSFET is commonly used in switching power supplies, motor controls, and other power electronic applications.

Applications:

  • Switching Power Supplies
  • Motor Controls
  • DC-DC Converters
  • Inverters
  • Solid State Relays

Features:

  • N-Channel Enhancement Mode
  • High Voltage (100V)
  • High Current (41A)
  • Low RDS(on) (0.055 Ohms)
  • Fast Switching Speed
  • Avalanche Energy Rated

Benefits:

  • High Efficiency: Low RDS(on) minimizes conduction losses, resulting in higher efficiency in power conversion applications.
  • Fast Switching: Fast switching speeds reduce switching losses, further enhancing efficiency.
  • High Power Handling: The device can handle high voltages and currents, making it suitable for demanding applications.
  • Robustness: Avalanche energy rating ensures the device can withstand transient voltage spikes, enhancing reliability.
  • Ease of Use: N-channel enhancement mode simplifies gate drive requirements.

Technical Specifications:

The IRFP150FI has a drain-source voltage (VDS) of 100V, a continuous drain current (ID) of 41A, and a pulsed drain current (IDM) of 160A. The gate-source voltage (VGS) is ±20V. The on-resistance (RDS(on)) is typically 0.055 Ohms at VGS = 10V. The total gate charge (Qg) is typically 48 nC. It comes in a TO-220 package.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess