The SFF7N65 is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Inchange Semiconductor Company Limited. This power MOSFET is designed for high-voltage, high-speed switching applications. It is commonly used in power supplies, DC-DC converters, and motor control circuits.
Applications:
- Switching Power Supplies (SMPS)
- DC-DC Converters
- Motor Control Circuits
- Uninterruptible Power Supplies (UPS)
- LED Lighting Drivers
Features:
- N-Channel Enhancement Mode
- High Voltage (650V)
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Avalanche Ruggedness
Benefits:
- Efficient power conversion due to low RDS(on)
- Reduced switching losses in high-frequency applications
- Improved system reliability due to avalanche capability
- Simplified circuit design
- Suitable for a wide range of power electronics applications
Technical Specifications:
The SFF7N65 has a drain-source voltage (VDS) of 650V and a continuous drain current (ID) of 7A. Its on-resistance (RDS(on)) is typically around 1.2 Ohms at VGS = 10V. It is typically available in a TO-220F or similar through-hole package. Gate threshold voltage is typically around 3V. Detailed electrical characteristics, including gate charge and capacitance, can be found in the manufacturer's datasheet.
Important Note: Always refer to the Inchange Semiconductor datasheet for the most accurate and up-to-date specifications and application notes before using the SFF7N65 MOSFET in any circuit design. Proper heatsinking is essential to maintain reliable operation.