EN
  • EN
  • DE

1ED3120MC12HXUMA1

Part No 1ED3120MC12HXUMA1
Manufacturer Infineon Technologies
Catalog Isolators - Gate Drivers
Description EICEDRIVER X3 COMPACT PG-DSO-8 / 5.5A Gate Driver Capacitive Coupling 8000Vpk 1 Channel PG-DSO-8-66
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Infineon Technologies
Series EiceDriver™
Package Tape & Reel
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 8000Vpk
Common Mode Transient Immunity (Min) 200kV/µs
Propagation Delay tpLH / tpHL (Max) 280ns, 280ns
Rise / Fall Time (Typ) 30ns, 30ns (Max)
Current - Output High, Low 5.5A, 5.5A
Current - Peak Output 5.5A
Voltage - Output Supply 10V ~ 35V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package PG-DSO-8-66
Approval Agency UL, VDE
Base Product Number 1ED3120
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SP001878178,448-1ED3120MC12HXUMA1DKR,448-1ED3120MC12HXUMA1CT,448-1ED3120MC12HXUMA1TR
Standard Package 1,000
Win Source Part Number 1230119-1ED3120MC12HXUMA1
Ultra Librarian 3D Model Ultra Librarian 1ED3120MC12HXUMA1 CAD Model

Description

The 1230119-1ED3120MC12HXUMA1 is an EiceDriver™ isolator that belongs to the Isolators - Gate Drivers category.

  • Technology: Capacitive Coupling
  • Voltage Isolation: 8000Vpk
  • Package: 8-SOIC (0.295", 7.50mm Width)
  • Operating Temperature: -40°C to 125°C
  • Common Mode Transient Immunity: 200kV/µs
  • Propagation Delay tpLH / tpHL (Max): 280ns, 280ns
  • Current Output High, Low: 5.5A, 5.5A
  • Pulse Width Distortion (Max): -
  • Peak Output Current: 5.5A
  • Rise / Fall Time (Typ): 30ns, 30ns (Max)

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7838 $50.1084
44+ $2.2842 $100.5048
68+ $2.2128 $150.4704
94+ $2.1414 $201.2916
121+ $2.0700 $250.4700
162+ $1.8559 $300.6558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,480 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess