EN
  • EN
  • DE

2PS13512E43W35222NOSA1

Part No 2PS13512E43W35222NOSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description MODULE IGBT STACK A-PS3-1 / IGBT Module Three Phase Inverter Chassis Mount Module
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Modules
Mfr Infineon Technologies
Series PrimeSTACK™
Package Tray
Product Status Obsolete
Configuration Three Phase Inverter
Vce(on) (Max) @ Vge, Ic 2.05V @ 15V, 450A
Input Standard
NTC Thermistor Yes
Temperature Range - Operating -25°C ~ 55°C
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package Module
Base Product Number 2PS13512
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names SP000861944,2PS13512E43W35222
Standard Package 1
Win Source Part Number 996771-2PS13512E43W35222NOSA1
Ultra Librarian 3D Model Ultra Librarian 2PS13512E43W35222NOSA1 CAD Model

Description

The PrimeSTACK™ is a three-phase inverter configuration IGBT module that is ideal for use in various electronic devices.

  • Input: Standard IGBT type with Vce(on) (Max) @ Vge, Ic of 2.05V @ 15V, 450A
  • Features: NTC thermistor
  • Operating Temperature: -25°C ~ 55°C
  • Package: Tray package with a module package/case
  • Status: Obsolete

You May Also Be Interested in

Vishay
IGBT SIP MODULE 600V 13A IMS-2
Need more? Email Us
Powerex Inc.
IGBT MOD DUAL 600V 300A H SER
Need more? Email Us
Infineon Technologies
Trans IGBT Module N-CH 1200V 580A 2400000mW 7-Pin 62MM-1 Tray / IGBT MODULE 1200V 450A
Lowest to $73.9500
Powerex Inc.
IGBT MOD DUAL 1200V 75A H SER / Trans Igbt Module N-Ch 1.2kV 75A
Lowest to $28.5735
Infineon Technologies
IGBT MODULE 1200V 450A
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 900A
Lowest to $324.6269
Fairchild/ON Semiconductor
IGBT SMPS N-CHAN 600V SOT-227
Lowest to $27.2799
Fairchild/ON Semiconductor
MODULE IGBT 600V 50A EPM7
Need more? Email Us
Fairchild/ON Semiconductor
IGBT 600V 10A 25PM-AA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess