EN
  • EN
  • DE

6ED003L06-F2

Part No 6ED003L06-F2
Manufacturer Infineon Technologies
Catalog Hard To Find
Description Signal interlocking of every phase to prevent cross-conduction
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1129619-6ED003L06-F2
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6ED003L06-F2 CAD Model

Description

The 6ED003L06-F2 is a three-phase gate driver IC from Infineon Technologies. It's designed to drive MOSFETs or IGBTs in motor control applications. This driver is a part of the EiceDRIVERâ„¢ family and offers a high level of integration and protection features for reliable and efficient motor control.

Applications

  • Three-phase motor control
  • Variable speed drives
  • Industrial automation systems
  • Robotics
  • Home appliances (e.g., washing machines, refrigerators)

Features

  • Three-phase gate driver
  • Integrated bootstrap diodes
  • Undervoltage lockout protection
  • Overcurrent protection
  • Short-circuit protection
  • Dead-time generation
  • CMOS compatible inputs

Benefits

  • Simplifies motor control design by integrating multiple functions into a single IC.
  • Reduces the number of external components needed, saving board space and cost.
  • Protects MOSFETs/IGBTs from damage due to undervoltage, overcurrent, and short circuits.
  • Ensures reliable operation even under demanding conditions.
  • Optimizes motor efficiency by providing precise gate control and dead-time management.

Additional Details

The 6ED003L06-F2 typically operates from a supply voltage of 6V to 20V. It provides a typical gate drive current of 0.3A. The integrated bootstrap diodes eliminate the need for external diodes, further simplifying the design. The driver also incorporates a programmable dead-time to prevent shoot-through currents and ensure efficient switching. The input pins are CMOS compatible, allowing for easy interfacing with microcontrollers and other control logic.

The device is available in a small surface-mount package. Careful attention to PCB layout is essential to minimize parasitic inductance and ensure optimal switching performance. The datasheet provides detailed recommendations for PCB layout and component selection. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The overcurrent and short-circuit protection features are crucial for preventing damage to the power stage in the event of a fault condition. The undervoltage lockout feature prevents the MOSFETs/IGBTs from operating at low gate voltages, which can lead to excessive power dissipation and device failure.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2693 $59.0018
55+ $2.1229 $116.7595
85+ $2.0497 $174.2245
122+ $1.9034 $232.2148
158+ $1.8301 $289.1558
198+ $1.7569 $347.8662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,975 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess