EN
  • EN
  • DE

AHE2805D/CHB

Part No AHE2805D/CHB
Manufacturer Infineon Technologies
Catalog Board Mount Modules
Description 15W-20W Total Output Power 28 Vin +/-5 Vout Dual DC-DC Standard Converter in an AHE Package, AHE-10
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Efficiency 82 %
Max Input Voltage 40 V
Min Input Voltage 17 V
Output Power 20 W
RoHS Non-Compliant
Win Source Part Number 1227364-AHE2805D/CHB
Categories Board Mount Modules
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AHE2805D/CHB CAD Model

Description

The Infineon Technologies AHE2805D/CHB is a board mount module designed to provide an output power of 20W with an efficiency of 82%.

  • Output Power: 20W
  • Efficiency: 82%
  • Maximum Input Voltage: 40V
  • Minimum Input Voltage: 17V

You May Also Be Interested in

Vicor Corporation
DC DC CONVERTER 12V 75W / Isolated Module DC DC Converter 1 Output 12V 6.25A 180V - 375V Input
Need more? Email Us
Traco Power
DC DC CONVERTER 5V 7.5W / Isolated Module DC DC Converter 1 Output 5V 1.5A 9V - 18V Input
Lowest to $64.0659
Flex Power Modules
DC DC CONVERTER 12V 264W / Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 22A 36V - 75V Input
Need more? Email Us
Traco Power
DC DC CONVERTER +/-5V 3W / Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 43V - 160V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 12V / Isolated Module DC DC Converter 1 Output 12V 900mA 36V - 72V Input
Need more? Email Us
Power Mate Technology Co., LTD
Dc-dc Converter 10 Watts Output Power
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 24V 50W / Isolated Module DC DC Converter 1 Output 24V 2.1A 200V - 425V Input
Need more? Email Us
Analog Devices Inc.
Module DC-DC 1-OUT 0.6V to 5V 12A 133-Pin BGA Tray
Need more? Email Us
TDK-Lambda Americas Inc.
Module DC-DC 1-OUT 15V 5A 75W 12-Pin
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess