EN
  • EN
  • DE

AHE2805SF/CH

Part No AHE2805SF/CH
Manufacturer Infineon Technologies
Catalog Board Mount Modules
Description Module DC-DC 1-OUT 5V 3A 15W 10-Pin AHE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Efficiency 82 %
Max Input Voltage 40 V
Maximum Operating Temperature 125 °C
Min Input Voltage 17 V
Min Operating Temperature -55 °C
Number of Outputs 1
Number of Pins 10
Output Current 3 A
Output Power 15 W
Output Voltage 5 V
Packaging Bulk
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1023915-AHE2805SF/CH
Categories Board Mount Modules
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AHE2805SF/CH CAD Model

Description

The 1023915-AHE2805SF/CH is a board mount module that is designed to provide reliable performance.

  • Maximum Input Voltage: 40 V
  • Minimum Input Voltage: 17 V
  • Number of Outputs: 1
  • Output Current: 3 A
  • Efficiency: 82%
  • Output Power: 15 W
  • Case/Package: Module
  • Mounting: SMD (SMT)
  • RoHS Compliant: Non-compliant
  • Popularity: Low
  • Maximum Operating Temperature: 125 °C
  • Minimum Operating Temperature: -55 °C

You May Also Be Interested in

Cosel USA, Inc.
DC DC CONVERTER 12V / Isolated Module DC DC Converter 1 Output 12V 900mA 36V - 72V Input
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 3.3V 198W / Isolated Module DC DC Converter 1 Output 3.3V 60A 36V - 75V Input
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 110V 14W / Isolated Module DC DC Converter 1 Output 110V 130mA 40V - 60V Input
Need more? Email Us
Power Mate Technology Co., LTD
Dc-dc Converter 10 Watts Output Power
Need more? Email Us
Analog Devices Inc.
Module DC-DC 1-OUT 0.6V to 5V 12A 133-Pin BGA Tray
Need more? Email Us
Bel Power Solutions
DC DC CONVERTER 12V 120W / Isolated Module DC DC Converter 1 Output 12V 10A 18V - 75V Input
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 75W / Isolated Module DC DC Converter 1 Output 3.3V 20A 18V - 75V Input
Need more? Email Us
TDK Corporation
Isolated DC/DC Converters 8W 3.3V 2.42A
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 4A 9V - 18V Input
Lowest to $106.1919

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,263.8889 $1,263.8889
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess