EN
  • EN
  • DE
  • IT

BAR6702VH6327XTSA1

Part No BAR6702VH6327XTSA1
Manufacturer Infineon Technologies
Catalog RF Diodes
Description DIODE RF PIN 150V 200MA SC79
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 150V
Current - Max 200mA
Capacitance @ Vr, F 0.55pF @ 5V, 1MHz
Resistance @ If, F 1 Ohm @ 10mA, 100MHz
Power Dissipation (Max) 250mW
Temperature Range - Operating 150°C (TJ)
Case / Package PG-SC79-2
Win Source Part Number 098400-BAR6702VH6327XTSA1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAR6702VH6327XTSA1 CAD Model

Description

BAR6702VH6327XTSA1

The BAR6702VH6327XTSA1 diode provides excellent performance in a variety of complex environments. Ideal for use in telecommunications, aerospace developments, and industrial automation, it offers unmatched reliability and adaptability.

  • Telecommunications
  • Aerospace Developments
  • Industrial Automation

Features and Benefits:

  • Exceptional adaptability to challenging conditions
  • High durability and reliability
  • Suitable for a wide range of operating environments

The robust make of this diode is perfect for systems requiring high endurance and efficiency.

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.2473
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $3.3426
Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0536
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.0389
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.3608
ON Semiconductor
DIODE SCHOTTKY 30MA 5V CP
Lowest to $0.2424
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Need more? Email Us
Rohm Semiconductor
DIODE SW 35V 100MA 2UMD TR
Lowest to $0.0587
Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $0.9721

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1810 $65.1600
875+ $0.1485 $129.9375
1,350+ $0.1440 $194.4000
1,860+ $0.1393 $259.0980
2,405+ $0.1347 $323.9535
3,220+ $0.1207 $388.6540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess