EN
  • EN
  • DE

BAS3010B-03W E327

Part No BAS3010B-03W E327
Manufacturer Infineon Technologies
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818750-BAS3010B-03W E327
Ultra Librarian 3D Model Ultra Librarian BAS3010B-03W E327 CAD Model

Description

The BAS3010B-03W E327 is a Schottky barrier diode manufactured by Infineon Technologies. It is designed for high-speed switching applications, offering fast recovery times and low forward voltage drop. This diode is commonly used in applications such as reverse polarity protection, high-frequency rectification, and clamping circuits.

Applications:

  • Reverse Polarity Protection: Protects circuits from damage due to reverse voltage connections.
  • High-Frequency Rectification: Used in rectifying high-frequency signals in power supplies and converters.
  • Clamping Circuits: Employed in voltage clamping circuits to protect sensitive components from overvoltage conditions.
  • Mixer Diodes: Utilized in mixer circuits for frequency conversion.

Features:

  • Schottky Barrier Diode: Provides fast switching speeds and low forward voltage drop.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Recovery Time: Ensures rapid switching and reduces reverse recovery losses.
  • Surface Mount Package: Facilitates easy and efficient PCB assembly.

Benefits:

  • Improved Circuit Efficiency: Low forward voltage drop reduces power dissipation and enhances overall efficiency.
  • Enhanced System Protection: Provides reliable protection against reverse polarity and overvoltage conditions.
  • Fast Switching Performance: Enables rapid switching in high-frequency applications.
  • Compact Design: Small package size allows for integration into densely populated PCBs.

Technical Specifications:

The BAS3010B-03W E327 features a low forward voltage drop, typically in the range of 0.3 to 0.5V, and a fast recovery time, typically less than 5ns. It is designed for operation at high frequencies and is capable of handling a forward current of up to 300mA. The diode is housed in a small surface-mount package, such as SOD-323, allowing for efficient heat dissipation and easy mounting. The 'E327' marking indicates specific production and testing parameters according to Infineon's standards.

The BAS3010B-03W E327 from Infineon Technologies is a high-performance Schottky diode that offers excellent characteristics for high-speed switching and protection applications. Its low forward voltage drop, fast recovery time, and robust design make it a preferred choice for engineers seeking a reliable and efficient component for their circuit designs.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,060 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess