The BAV70U is a small signal switching diode from Infineon Technologies. It consists of two series connected diodes in a single SOT-323 package. This configuration is suitable for applications requiring fast switching speed and low capacitance. The BAV70U is commonly used in various electronic circuits for signal routing, clamping, and protection purposes.
Applications
- High-speed switching circuits
- Signal routing
- Clamping circuits
- Protection circuits
- Small signal rectification
Features
- Two series-connected diodes in one package
- Fast switching speed
- Low capacitance
- Small SOT-323 package
- High reliability
Benefits
- Reduced component count
- Improved circuit performance due to fast switching
- Compact design for space-constrained applications
- Enhanced protection against voltage spikes
- Simplified PCB layout
Additional Details
The BAV70U is packaged in a SOT-323 package. The forward voltage drop is typically around 0.715V at 1mA and the reverse recovery time is in the nanosecond range. The device operates over a wide temperature range and is designed for high reliability. Detailed electrical characteristics and thermal specifications can be found in the official Infineon datasheet for the BAV70U.