EN
  • EN
  • DE

BCR191F

Part No BCR191F
Manufacturer Infineon Technologies
Catalog Transistors (BJT) - Single, Pre - Biased
Description PNP Silicon Digital Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1152326-BCR191F
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCR191F CAD Model

Description

The BCR191F is a digital NPN bipolar junction transistor (BJT) from Infineon Technologies, designed for switching and amplification applications. It incorporates a pre-biased resistor network, simplifying circuit design and reducing external component count. This transistor is particularly well-suited for applications where space is limited and ease of use is paramount.

Applications:

  • Digital Switching Circuits
  • Inverter Circuits
  • Driver Circuits for LEDs and small loads
  • Replacement of general-purpose transistors in space-constrained applications
  • Interface between digital circuits and analog components

Features:

  • Built-in Resistors: Contains integrated base-emitter and base-collector resistors, eliminating the need for external biasing resistors.
  • Low Saturation Voltage: Provides efficient switching with minimal voltage drop.
  • Fast Switching Speed: Enables high-frequency operation in digital circuits.
  • Small Footprint: Available in a small SOT-343 package for high-density board layouts.
  • NPN Polarity: Standard NPN configuration for compatibility with various circuit designs.

Benefits:

  • Simplified Circuit Design: Reduces component count and simplifies PCB layout.
  • Reduced Board Space: Minimizes the overall size of electronic devices.
  • Lower Cost: Eliminates the need for external biasing resistors, reducing overall system cost.
  • Improved Reliability: Integrated resistors enhance circuit stability and reduce the risk of component failure.
  • Faster Time-to-Market: Streamlines the design process, accelerating product development cycles.

Additional Details:

The BCR191F has a collector-emitter voltage (VCEO) of 50V and a collector current (IC) of 100mA. The integrated resistors are typically in the range of 10kΩ to 47kΩ, depending on the specific configuration. The SOT-343 package ensures excellent thermal performance and ease of soldering. It is commonly used in portable devices, consumer electronics, and industrial control systems. The pre-biased configuration allows for direct interfacing with microcontrollers and other digital logic devices, further simplifying the overall system design. The integrated resistors also improve the transistor's immunity to noise and voltage variations, ensuring reliable operation in harsh environments. The BCR191F is RoHS compliant, ensuring environmental friendliness and compliance with international regulations.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess