EN
  • EN
  • DE

BCR196W E6327

Part No BCR196W E6327
Manufacturer Infineon Technologies
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819171-BCR196W-E6327
Ultra Librarian 3D Model Ultra Librarian BCR196W E6327 CAD Model

Description

The BCR196W E6327 is a digital NPN bipolar junction transistor (BJT) manufactured by Infineon Technologies. It integrates a bias resistor network into a single SOT-323 package. This simplifies circuit design by reducing the number of external components required for biasing the transistor.

Applications:

  • Digital switching applications
  • Inverter circuits
  • Driver stages for LEDs and other components
  • Replacement for discrete resistor-transistor combinations

Features:

  • NPN digital transistor with integrated bias resistors
  • Simplifies circuit design and reduces component count
  • Available in a SOT-323 package
  • Reduces board space requirements

Benefits:

  • Reduces the complexity of digital circuits
  • Saves board space due to integrated resistors
  • Improves circuit reliability by reducing the number of solder joints
  • Cost-effective solution for digital switching applications

Technical Specifications:

The BCR196W E6327 transistor has the following key specifications:

  • Collector-Emitter Voltage (VCEO): 50V
  • Collector Current (IC): 100mA
  • Input Resistor (R1): 10 kΩ
  • R1/R2 Ratio: 1
  • Power Dissipation (Ptot): 250mW
  • Operating and Storage Temperature Range: -55°C to +150°C

The integrated resistors eliminate the need for external biasing resistors, simplifying the circuit layout and reducing the overall component count. The SOT-323 package is small and suitable for high-density circuit boards. The 'E6327' suffix indicates specific tape and reel packaging.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess