EN
  • EN
  • DE
  • IT

BCR523E6433HTMA1

Part No BCR523E6433HTMA1
Manufacturer Infineon Technologies
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 300MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 500 mA 100 MHz 330 mW Surface Mount PG-SOT23
Manufacturer Infineon Technologies
Package Reel - TR
Part Status Not For New Designs
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package PG-SOT23
Family Name BCR523
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number BCR 523 E6433-ND, BCR 523 E6433, BCR523E6433BTMA1, BCR523E6433XT, SP000010852, BCR523E6433HTMA1TR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863883-BCR523E6433HTMA1
Ultra Librarian 3D Model Ultra Librarian BCR523E6433HTMA1 CAD Model

Description

The Infineon Technologies BCR523E6433HTMA1 is a pre-biased bipolar transistor with an NPN configuration.

  • Pre-Biased Voltage: 50V
  • Current Rating: 500mA
  • Frequency Rating: 100 MHz
  • Category: Discrete Semiconductor Product
  • Package: PG-SOT23
  • ECCN: EAR99
  • Popularity: Medium
  • Supply and Demand: Limited
  • REACH: Unaffected
  • HTSUS Code: 8541.21.0075
  • Package Quantity: 10000 units
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

ON Semiconductor
TRANS PREBIAS PNP 50V 100MA SC59 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 230 mW Surface Mount SC-59
Lowest to $0.0328
ON Semiconductor
TRANS BRT PNP 100MA 50V SOT23 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0447
Micro Commercial Co
Interface
Need more? Email Us
Nexperia USA Inc.
PDTC124EU/ZLX / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1837
Micro Commercial Co
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS PNP 50V SOT323
Lowest to $0.5084
ON Semiconductor
TRANS PREBIAS NPN 202MW SC70-3
Lowest to $0.0377
ON Semiconductor
TRANS BRT PNP 100MA 50V SOT-323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.6132
ON Semiconductor
TRANS BRT NPN 50V SC59 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0496

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess