EN
  • EN
  • DE

BFP181 E6327

Part No BFP181 E6327
Manufacturer Infineon Technologies
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819285-BFP181 E6327
Ultra Librarian 3D Model Ultra Librarian BFP181 E6327 CAD Model

Description

The BFP181 E6327 is a wideband silicon bipolar RF transistor manufactured by Infineon Technologies. It is designed for high-performance applications in the low-noise amplifier (LNA) and oscillator stages of communication systems.

Applications

  • Low Noise Amplifiers (LNAs)
  • Oscillators
  • RF front-ends
  • Satellite communication systems
  • Wireless LAN applications

Features

  • High transition frequency: fT = 45 GHz
  • Low noise figure: NF = 1.3 dB at 1.8 GHz, VCE = 2 V, IC = 5 mA
  • High maximum stable gain: MSG = 21 dB at 1.8 GHz, VCE = 2 V, IC = 5 mA
  • High collector-emitter voltage: VCEO = 3 V
  • Available in small SMD packages

Benefits

  • Enables high-performance RF front-ends due to its high transition frequency and low noise figure.
  • Reduces system noise and improves receiver sensitivity in LNA applications.
  • Provides stable gain performance for oscillator designs.
  • Simplifies board design and reduces component count due to its small SMD package.
  • Offers excellent power gain for improved signal strength.

Additional Details

The BFP181 E6327 is fabricated using Infineon’s advanced silicon bipolar technology. It is typically used in applications requiring high gain, low noise, and high-frequency operation. The transistor is supplied in a small SOT-343 package, which allows for efficient mounting and minimal footprint on the PCB. Its high transition frequency (fT) of 45 GHz makes it suitable for use in high-frequency circuits operating in the GHz range. The low noise figure ensures that the transistor contributes minimal noise to the overall system, improving receiver sensitivity. This part is commonly used in mobile communication systems and wireless data transmission.

Technical Specifications:

  • Collector-Emitter Voltage (VCEO): 3V
  • Collector Current (IC): 35mA
  • Transition Frequency (fT): 45 GHz
  • Noise Figure (NF): 1.3 dB at 1.8 GHz
  • Package: SOT-343

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess