EN
  • EN
  • DE
  • IT

BFP193E6327HTSA1

Part No BFP193E6327HTSA1
Manufacturer Infineon Technologies
Catalog RF Transistors (BJT)
Description RF TRANS NPN 12V 8GHZ SOT143-4  /  RF Transistor NPN 12V 80mA 8GHz 580mW Surface Mount PG-SOT-143-3D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Mfr Infineon Technologies
Package Tape & Reel
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 12V
Frequency - Transition 8GHz
Noise Figure (dB Typ @ f) 1dB ~ 1.6dB @ 900MHz ~ 1.8GHz
Gain 12dB ~ 18dB
Power - Max 580mW
DC Current Gain (hFE) (Min) @ Ic, Vce 70 @ 30mA, 8V
Current - Collector (Ic) (Max) 80mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-253-4, TO-253AA
Supplier Device Package PG-SOT-143-3D
Base Product Number BFP193
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names BFP193E6327BTSA1,BFP 193 E6327,BFP193E6327HTSA1CT,BFP193E6327INDKR-ND,BFP193E6327INTR,BFP193E6327HTSA1TR,BFP 193 E6327-ND,BFP193E6327HTSA1DKR,BFP193E6327INDKR,BFP193E6327INCT-ND,SP000011024,BFP193E6327XT,BFP193E6327INTR-ND,BFP193E6327,BFP193E6327INCT
Standard Package 3,000
Win Source Part Number 1049160-BFP193E6327HTSA1
Ultra Librarian 3D Model Ultra Librarian BFP193E6327HTSA1 CAD Model

Description

The BFP193E6327HTSA1 is an NPN bipolar transistor designed for RF applications. Bold the product name (e.g., BAV99S,135 → BFP193E6327HTSA1) and manufacturer (e.g., Nexperia USA Inc. → Infineon Technologies).

  • Power: 580mW (max)
  • Voltage Collector-Emitter Breakdown: 12V (max)
  • Gain: 12dB to 18dB
  • DC Current Gain: 70 @ 30mA and 8V
  • Frequency Transition: 8GHz
  • Noise Figure: 1dB to 1.6dB @ 900MHz to 1.8GHz
  • Package: TO-253-4, TO-253AA
  • Operating Temperature Range: 150°C (TJ)

You May Also Be Interested in

Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 10.5GHZ SOT143B
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
Microsemi Corporation
TRANS NPN 15V 200MA
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 10.5GHZ SOT143B
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143R
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us
Infineon Technologies
RF TRANS NPN 5V 25GHZ PG-SOT-343
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5283 $58.1130
230+ $0.4948 $113.8040
355+ $0.4781 $169.7255
505+ $0.4448 $224.6240
655+ $0.4280 $280.3400
820+ $0.4113 $337.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,130 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess