EN
  • EN
  • DE
  • IT

BFP196R E6327

Part No BFP196R E6327
Manufacturer Infineon Technologies
Catalog RF Transistors (BJT)
Description TRANS RF NPN 12V 150MA SOT143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Frequency - Transition 7.5GHz
Noise Figure (dB Typ @ f) 1.3dB to 2.3dB @ 900MHz to 1.8GHz
Gain 10.5dB to 16.5dB
Maximum Power Dissipation 700mW
Typical Gain (hFE) (Min) 70 @ 50mA, 8V
Maximum Current Collector 150mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SOT143-4
Win Source Part Number 201160-BFP196R E6327
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFP196R E6327 CAD Model

Description

Overview of BFP196R E6327

The BFP196R E6327 stands out with its high power gain and stability, specifically designed for cutting-edge RF communication solutions. Its advanced capabilities address the needs of evolving electronic applications.

Features and Benefits

  • High Power Gain: Amplifies signals efficiently for better transmission.
  • Enhanced Stability: Provides consistent performance under various conditions.
  • High-frequency Compatibility: Operates effectively on high-frequency bands.
  • Long-lasting Performance: Engineered for durability in critical applications.

Applications

  • Telecommunication Infrastructure
  • Advanced Broadcasting Systems
  • Defense Communication Networks
  • Scientific Instrumentation

With the BFP196R E6327, engineers ensure precision and reliability in their innovative designs.

You May Also Be Interested in

M/A-Com Technology Solutions
RF TRANS NPN 70V / RF Transistor NPN 70V 6A 75W Chassis Mount
Need more? Email Us
Microsemi Corporation
RF TRANS PNP 30V 30MA UB
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 10.5GHZ SOT143B
Need more? Email Us
Microsemi Corporation
RF TRANS PNP 30V 30MA UB
Need more? Email Us
Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143R
Need more? Email Us
Microsemi Corporation
TRANSISTOR
Need more? Email Us
Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.0631 $66.6941
27+ $4.9752 $134.3304
41+ $4.8199 $197.6159
56+ $4.6647 $261.2232
72+ $4.5095 $324.6840
96+ $4.0425 $388.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess