EN
  • EN
  • DE
  • IT

BFP640F

Part No BFP640F
Manufacturer Infineon Technologies
Catalog END - OF - LIFE
Description NPN Silicon Germanium RF Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1153257-BFP640F
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BFP640F CAD Model

Description

The BFP640F is a silicon germanium (SiGe) heterojunction bipolar transistor (HBT) manufactured by Infineon Technologies. It is designed for high-frequency applications requiring low noise and high gain. This transistor is particularly well-suited for use in wireless communication systems and other applications that demand exceptional RF performance.

Applications

  • Low Noise Amplifiers (LNAs): Used in LNAs for wireless receivers to amplify weak signals with minimal added noise.
  • Oscillators: Employed in oscillator circuits for generating stable and low-noise RF signals.
  • Mixers: Used in mixer circuits to convert signals between different frequencies.
  • High-Frequency Amplifiers: Applied in general-purpose high-frequency amplifier stages.
  • Wireless Communication Systems: Used in various wireless communication systems, including cellular, Wi-Fi, and satellite communication.

Features

  • Low Noise Figure: Offers a very low noise figure, ensuring minimal degradation of signal quality in receiver applications.
  • High Gain: Provides high gain, allowing for efficient signal amplification.
  • High Transition Frequency (fT): Features a high transition frequency, enabling operation at high frequencies.
  • High Maximum Frequency of Oscillation (fmax): Supports operation at high frequencies with good stability.
  • Small Package Size: Comes in a small surface-mount package (SOT-343), allowing for compact circuit designs.

Benefits

  • Improved Receiver Sensitivity: The low noise figure enhances receiver sensitivity, allowing for the detection of weaker signals.
  • Increased Signal Strength: The high gain boosts signal strength, improving overall system performance.
  • Efficient Signal Amplification: The high transition frequency enables efficient signal amplification at high frequencies.
  • Compact Design: The small package size allows for integration into space-constrained applications.
  • Enhanced Wireless Performance: Improves the overall performance of wireless communication systems.

Additional Details

The BFP640F is typically available in a SOT-343 package. Key specifications include a low noise figure (NF), high gain, a high transition frequency (fT), and a high maximum frequency of oscillation (fmax). It's crucial to consult the datasheet for precise specifications, including bias conditions, temperature coefficients, and maximum ratings. The BFP640F is often chosen for its excellent RF performance and small size. Because this part is listed as End of Life (EOL), designers may need to find a suitable replacement depending on the application requirements.

You May Also Be Interested in

International Rectifier
CURRENT SENSE HIGH SIDE SWITCH Over temperature shutdown / Smart High-Side Current Limit Switch
Lowest to $16.2986
Chino-Excel
Dual P-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.2041
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop, 3-State Positive-Edge Triggered
Lowest to $0.5471
Cystech Electonics Corp.
PNP Epitaxial Planar Transistor
Need more? Email Us
Fairchild/ON Semiconductor
Landing Correction IC
Need more? Email Us
NXP / Nexperia
NPN high-voltage transistors
Need more? Email Us
Shindengen
General Purpose Rectifiers(800V 25A)
Lowest to $0.7554
Atmel
3-wire Serial EEPROMs 2K (256 x 8 or 128 x 16)
Need more? Email Us
Rohm Semiconductor
100mA / 50V Digital transistors
Lowest to $1.1603

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess