EN
  • EN
  • DE

BFP760

Part No BFP760
Manufacturer Infineon Technologies
Catalog RF Transistors (BJT)
Description Low Noise Silicon Germanium Bipolar RF Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1153264-BFP760
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BFP760 CAD Model

Description

The BFP760 from Infineon Technologies is a silicon germanium (SiGe) heterojunction bipolar transistor (HBT) designed for high-performance, low-noise applications in the microwave and millimeter-wave frequency ranges. It excels in applications requiring exceptional signal amplification with minimal noise contribution.

Applications

  • Low Noise Amplifiers (LNAs): Ideal for use in receiver front-ends for amplifying weak signals with minimal noise.
  • Oscillators: Can be used in oscillators for generating stable and clean signals.
  • Mixers: Suitable for frequency mixers where signal conversion is required.
  • Wireless Communication Systems: Commonly found in cellular base stations, WLAN, and other wireless infrastructure.
  • Satellite Communication: Integrated in satellite receivers and transmitters to amplify signals.
  • Radar Systems: Employed in radar front-ends for signal amplification and processing.

Features

  • High Transition Frequency (fT): Provides excellent high-frequency performance.
  • Low Noise Figure: Minimizes noise contribution, enhancing signal-to-noise ratio.
  • High Gain: Delivers substantial signal amplification.
  • Silicon Germanium (SiGe) Technology: Offers superior performance compared to traditional silicon BJTs.
  • Small Package: Compact package for space-constrained designs.
  • High Linearity: Ensures minimal signal distortion, maintaining signal integrity.

Benefits

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals, crucial for reliable communication.
  • Enhanced Signal Quality: High linearity minimizes signal distortion, resulting in better signal fidelity.
  • Extended Communication Range: High gain and low noise figure enable longer communication distances.
  • Compact Design: Small package allows for integration into miniature devices.
  • High-Frequency Performance: Well-suited for applications operating at microwave and millimeter-wave frequencies.
  • Reliable Operation: Robust design ensures stable and reliable performance under various operating conditions.

Additional Details

The BFP760 operates in the GHz range and requires a supply voltage typically around 2.8V. The device is available in a small SMD package designed for surface mount technology (SMT) assembly. Its SiGe technology enables higher operating frequencies and better noise performance compared to traditional silicon BJTs. The specific package is SOT-343. This transistor is an excellent choice for high-performance RF and microwave applications, especially those demanding low noise and high gain. The BFP760's robust design and performance characteristics make it a suitable option for a wide array of communication and radar systems.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2354 $58.8500
600+ $0.1933 $115.9800
930+ $0.1871 $174.0030
1,280+ $0.1811 $231.8080
1,650+ $0.1751 $288.9150
2,210+ $0.1570 $346.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250,197 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess