EN
  • EN
  • DE

BFP840ESDH6327XTSA1

Part No BFP840ESDH6327XTSA1
Manufacturer Infineon Technologies
Catalog RF Transistors (BJT)
Description IC TRANSISTOR RF NPN SOT343-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 2.25V
Frequency - Transition 80GHz
Noise Figure (dB Typ @ f) 0.85dB @ 5.5GHz
Gain 18.5dB
Maximum Power Dissipation 75mW
Typical Gain (hFE) (Min) 150 @ 10mA, 1.8V
Maximum Current Collector 35mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-343
Win Source Part Number 1023250-BFP840ESDH6327XTSA1
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian BFP840ESDH6327XTSA1 CAD Model

Description

The BFP840ESDH6327XTSA1 is a silicon germanium (SiGe) heterojunction bipolar transistor (HBT) produced by Infineon Technologies. This transistor is designed for high-frequency, low-noise applications and includes integrated ESD (Electrostatic Discharge) protection. The inclusion of 'H6327XTSA1' indicates specific packaging and handling specifications.

Applications:

  • Low Noise Amplifiers (LNAs) in cellular and wireless communication systems (GSM, UMTS, LTE, 5G)
  • Direct Broadcast Satellite (DBS) front-ends
  • Global Positioning System (GPS) receivers
  • Wireless Local Area Network (WLAN) devices (Wi-Fi)
  • Voltage Controlled Oscillators (VCOs)
  • Active mixers

Features:

  • High Transition Frequency (fT): Suitable for high-frequency operation.
  • Low Noise Figure: Minimizes noise contribution in sensitive receiver applications.
  • High Gain: Provides significant signal amplification.
  • Integrated ESD Protection: Offers protection against electrostatic discharge events.
  • High Linearity: Reduces signal distortion.
  • Small Package: Enables compact circuit designs.

Benefits:

  • Improved Receiver Sensitivity: Enhanced ability to detect weak signals due to the low noise figure.
  • Increased ESD Robustness: Reduced risk of damage from electrostatic discharge during manufacturing and operation.
  • Extended Communication Range: Higher gain provides a better signal-to-noise ratio.
  • Stable Oscillation: Suitable for use in stable oscillator circuits.
  • Minimized Signal Distortion: Improved signal quality due to high linearity.
  • Compact System Design: Small package allows for efficient use of board space.

Additional Details:

The BFP840ESDH6327XTSA1 is provided in a surface-mount package. Always refer to the datasheet for specific electrical characteristics like collector-emitter voltage, collector current, power dissipation, and operating temperature range. The 'H6327XTSA1' suffix denotes specific packaging and handling details, likely related to tape and reel specifications for automated assembly. Proper biasing and impedance matching are essential for optimal performance. The integrated ESD protection enhances the device's reliability during manufacturing and handling. It is typically used in the GHz frequency range and supports the latest wireless communication standards, including 5G.

You May Also Be Interested in

Micro Commercial Co
RF TRANS NPN 25V 650MHZ SOT-23
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 10.5GHZ SOT143B
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 2.8V 43GHZ 4-DFP
Need more? Email Us
Infineon Technologies
RF TRANS NPN 5V 25GHZ PG-SOT-343
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
Panasonic
TRANS 2NPN 50V 100MA MINI6-G4-B
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5161 $51.6100
240+ $0.4235 $101.6400
370+ $0.4103 $151.8110
505+ $0.3970 $200.4850
655+ $0.3838 $251.3890
875+ $0.3441 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess