EN
  • EN
  • DE

BFR949L3E6327

Part No BFR949L3E6327
Manufacturer Infineon Technologies
Catalog RF Transistors (BJT)
Description RF BIPOLAR TRANSISTOR  /  RF Transistor NPN 10V 50mA 9GHz 250mW Surface Mount PG-TSLP-3-1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Mfr Infineon Technologies
Package Bulk
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 10V
Frequency - Transition 9GHz
Noise Figure (dB Typ @ f) 1dB ~ 2.5dB @ 1GHz
Gain 21.5dB
Power - Max 250mW
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 5mA, 6V
Current - Collector (Ic) (Max) 50mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-101, SOT-883
Supplier Device Package PG-TSLP-3-1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Other Names IFEINFBFR949L3E6327,2156-BFR949L3E6327
Standard Package 15,000
Win Source Part Number 1049179-BFR949L3E6327
Ultra Librarian 3D Model Ultra Librarian BFR949L3E6327 CAD Model

Description

The BFR949L3E6327 is an NPN bipolar transistor designed for use in RF applications.

  • Maximum Power: 250mW
  • Voltage Collector-Emitter Breakdown: 10V
  • Maximum Current Collector: 50mA
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 5mA, 6V
  • Gain: 21.5dB
  • Temperature Range: 150°C (TJ)
  • Package: SC-101, SOT-883
  • RoHS Status: Not applicable
  • Alternative parts (cross-reference): PRF947,115; BFQ67W,115; PBR941,215; MMBT5179; 2SC4083T106N; EMX5T2RBFR 949L3 E6327

You May Also Be Interested in

CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess