EN
  • EN
  • DE

BGA728L7

Part No BGA728L7
Manufacturer Infineon Technologies
Catalog END - OF - LIFE
Description Broadband Low Noise Amplifier for Portable and Mobile TV Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1153419-BGA728L7
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGA728L7 CAD Model

Description

The BGA728L7 from Infineon Technologies is a GPS Low Noise Amplifier (LNA). It is specifically designed to enhance the performance of GPS receivers by amplifying the weak GPS signals while minimizing added noise. This results in improved sensitivity and accuracy in GPS applications.

Applications:

  • GPS Navigation Systems
  • Mobile Phones with GPS functionality
  • Tablets with GPS functionality
  • Automotive Navigation Systems
  • Asset Tracking Devices

Features:

  • High Gain: Provides significant amplification of GPS signals.
  • Low Noise Figure: Minimizes noise contribution to the received signal.
  • Integrated Input Matching Network: Simplifies design and reduces external component count.
  • Low Current Consumption: Extends battery life in portable devices.
  • Small Package: Facilitates compact designs.
  • ESD Protection: Protects the device from electrostatic discharge damage.

Benefits:

  • Improved GPS Signal Reception: Enables reliable GPS positioning even in weak signal environments.
  • Enhanced Accuracy: Reduces errors in GPS location data.
  • Extended Battery Life: Low power consumption allows for longer operation of GPS-enabled devices.
  • Simplified Design: Integrated matching network reduces design complexity and BOM cost.
  • Compact Solution: Small package size is ideal for space-constrained applications.
  • Increased Reliability: ESD protection enhances device robustness.

The BGA728L7 LNA is designed to operate at the GPS L1 frequency band (1575.42 MHz). Its high gain boosts the weak GPS signals received from satellites, allowing for faster and more accurate positioning. The low noise figure ensures that the LNA adds minimal noise to the signal, preserving the signal-to-noise ratio and improving sensitivity. The integrated input matching network simplifies the design process by eliminating the need for external matching components. This reduces the bill of materials (BOM) cost and saves valuable board space. Furthermore, the low current consumption of the BGA728L7 contributes to extended battery life in portable GPS devices, making it an ideal choice for mobile applications. The small package size allows for integration into compact devices without sacrificing performance. Finally, the ESD protection feature enhances the device's reliability by safeguarding it against electrostatic discharge damage.

Technical Specifications:

  • Frequency Range: GPS L1 (1575.42 MHz)
  • Gain: Typically 17 dB
  • Noise Figure: Typically 0.65 dB
  • Supply Voltage: 1.5 V to 3.6 V
  • Current Consumption: Typically 4.5 mA
  • Package: TSNP-7-1

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess