EN
  • EN
  • DE

BGA777L7 E6327

Part No BGA777L7 E6327
Manufacturer Infineon Technologies
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819309-BGA777L7 E6327
Ultra Librarian 3D Model Ultra Librarian BGA777L7 E6327 CAD Model

Description

The BGA777L7 E6327 is a GPS low noise amplifier (LNA) from Infineon Technologies. It is designed to amplify weak GPS signals while minimizing noise, thereby improving the sensitivity and performance of GPS receivers. It is intended for use in various GPS applications, including navigation devices, mobile phones, and tracking systems. The E6327 likely refers to a specific packaging and reel option.

Applications:

  • GPS Receivers: Used in GPS navigation devices to improve signal sensitivity.
  • Mobile Phones: Integrated into mobile phones to enhance GPS performance.
  • Tracking Systems: Employed in tracking devices to improve location accuracy.
  • Automotive Navigation: Used in car navigation systems for reliable positioning.
  • Handheld GPS Devices: Found in portable GPS devices for improved signal reception.

Features:

  • Low Noise Figure: Minimizes noise contribution, improving signal-to-noise ratio.
  • High Gain: Provides significant signal amplification.
  • Integrated Matching Network: Simplifies the design and reduces the number of external components.
  • Low Current Consumption: Operates efficiently, minimizing power usage.
  • Small Package Size: Available in a small SMD package for compact designs.
  • High Linearity: Prevents signal distortion.

Benefits:

  • Improved GPS Sensitivity: Enables faster and more accurate GPS positioning.
  • Enhanced Signal Quality: Enhances signal strength and clarity.
  • Reduced Power Consumption: Minimizes battery drain in portable devices.
  • Simplified Design: Reduces the complexity of GPS receiver designs.
  • Compact Size: Enables integration into small electronic devices.

The BGA777L7 E6327 is typically packaged in a small surface-mount package. Its low noise figure is crucial for receiving weak GPS signals in noisy environments. The integrated matching network simplifies the design process by eliminating the need for external matching components. The low current consumption is particularly important in battery-powered devices. The E6327 suffix often indicates a specific tape and reel option used for automated assembly lines. The datasheet provides detailed information on electrical characteristics, application circuits, and layout recommendations, essential for achieving optimal performance in GPS receiver applications.

You May Also Be Interested in

IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3433 $63.4330
23+ $5.2044 $119.7012
35+ $5.0427 $176.4945
48+ $4.8799 $234.2352
62+ $4.7170 $292.4540
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess