EN
  • EN
  • DE

BGA777N7E6327XTSA1

Part No BGA777N7E6327XTSA1
Manufacturer Infineon Technologies
Catalog RF Amplifiers
Description IC AMP UMTS 2.3-2.7GHZ TSNP7-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Amplifier IC UMTS 2.3GHz ~ 2.7GHz TSNP-7-1
Manufacturer Infineon Technologies
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 6-XFDFN Exposed Pad
Case / Package TSNP-7-1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number BGA777N7E6327XTSA1TR, BGA777N7E6327XTSA1DKR, BGA777N7E6327XTSA1CT, SP001061046, BGA 777N7 E6327
Quantity per package 7500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913329-BGA777N7E6327XTSA1
Ultra Librarian 3D Model Ultra Librarian BGA777N7E6327XTSA1 CAD Model

Description

The BGA777N7 E6327 is a Low Noise Amplifier (LNA) designed by Infineon Technologies specifically for Global Navigation Satellite Systems (GNSS) applications. This LNA supports multiple GNSS bands, including GPS, GLONASS, Galileo, and BeiDou. The device is optimized to provide high gain with a minimal noise figure, enhancing the sensitivity and accuracy of GNSS receivers in various environments.

Applications:

  • GPS Receivers: Enhances the signal strength and sensitivity for precise location tracking.
  • GLONASS Receivers: Improves the performance of GLONASS-based navigation systems.
  • Galileo Receivers: Used in Galileo systems to boost signal reception in challenging environments.
  • BeiDou Receivers: Amplifies the signals for BeiDou navigation systems, increasing accuracy.
  • Automotive Navigation Systems: Integrated into in-car navigation to provide accurate and reliable positioning.
  • Mobile Devices: Used in smartphones and tablets to improve GPS and other GNSS functionalities.
  • Asset Tracking: Improves the location accuracy of asset tracking devices using GNSS technology.

Features:

  • Multi-GNSS Support: Compatible with GPS, GLONASS, Galileo, and BeiDou systems.
  • Low Noise Figure: Minimizes noise to improve signal quality and sensitivity.
  • High Gain: Amplifies weak signals to enhance receiver performance.
  • Integrated Matching Network: Simplifies the design and reduces the need for external components.
  • Compact Package: Small form factor suitable for space-constrained applications.
  • Low Current Consumption: Extends battery life in portable devices by minimizing power usage.
  • ESD Protection: Built-in ESD protection for robust operation.

Benefits:

  • Improved Location Accuracy: Enhances the precision of GNSS positioning by amplifying signals and reducing noise.
  • Extended Battery Life: Low current consumption makes it ideal for battery-powered devices.
  • Simplified Design: Integrated matching network reduces component count and simplifies the design process.
  • Enhanced Sensitivity: Improves the ability of GNSS receivers to detect weak signals.
  • Robust Performance: ESD protection ensures reliable operation in harsh environments.
  • Compact Integration: Small package allows for integration into compact devices without compromising performance.

The Infineon BGA777N7 E6327 is a versatile and efficient LNA for GNSS applications. It combines low noise figure, high gain, and multi-GNSS support in a compact package, making it an excellent choice for enhancing the performance and accuracy of navigation systems and location-based services. The integrated matching network simplifies design efforts, while its low current consumption ensures longer battery life for portable devices.

You May Also Be Interested in

Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.6984
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
NXP / Nexperia
BGU8823
Need more? Email Us
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9513 $61.8345
150+ $0.7805 $117.0750
230+ $0.7562 $173.9260
320+ $0.7318 $234.1760
410+ $0.7075 $290.0750
550+ $0.6342 $348.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess