EN
  • EN
  • DE
  • IT

BGA915N7E6327

Part No BGA915N7E6327
Manufacturer Infineon Technologies
Catalog RF Amplifiers
Description IC AMP GPS 1.55-1.615GHZ TSNP7-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Infineon Technologies
Package Bulk
Product Status Active
Frequency 1.55GHz ~ 1.615GHz
P1dB 7.8dBm
Gain 17.2dB
Noise Figure 0.7dB
RF Type GPS
Voltage - Supply 1.5V ~ 3.6V
Current - Supply 4.4mA
Test Frequency 1575.42MHz
Mounting Type Surface Mount
Package / Case 6-XFDFN Exposed Pad
Supplier Device Package PG-TSNP-7-6
Standard Package 693 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 7A994
HTSUS 8542.33.0001
Win Source Part Number 79376-BGA915N7E6327
Ultra Librarian 3D Model Ultra Librarian BGA915N7E6327 CAD Model

Description

BGA915N7E6327 Enhanced RF Amplifier

This BGA915N7E6327 model builds on the existing framework of the BGA915N7, adding enhanced features for superior performance in dynamic environments. This amplifier is ideal for high-demand RF applications.

  • Applications:
    • Advanced wireless modules
    • Automotive communication devices
    • Satellite communication systems
    • IoT devices
  • Features and Benefits:
    • Enhanced gain control
    • Lower operational noise
    • Improved linearity and efficiency
    • Simplified integration process
  • Additional Details:

    The BGA915N7E6327 is engineered to meet demands where increased performance is critical, providing users with a dependable choice for changing technological landscapes.

You May Also Be Interested in

Renesas Electronics America
IC AMP DBS 2.8GHZ-3.2GHZ 6SUPER
Lowest to $1.0811
Broadcom Limited
IC AMP ISM 0HZ-900MHZ 36 MICRO-X
Need more? Email Us
Mini-Circuits
IC AMP CELL 50MHZ-4GHZ MMM1362
Lowest to $2.1248
M/A-Com Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
Freescale Semiconductor - NXP
IC RF AMP CDMA 1.96GHZ
Lowest to $63.0631
Skyworks Solutions Inc.
QUAD-BAND LINEAR GSM/GPRS/EDGE P / RF Amplifier IC
Lowest to $0.2038
Microchip Technology
IC RF AMP 0HZ-16GHZ / RF Amplifier IC 0Hz ~ 16GHz
Need more? Email Us
Skyworks Solutions Inc.
802.11GN PA IN 3X3QFN
Lowest to $0.5747
Mini-Circuits
IC AMP LTE 4GHZ-18GHZ MC1631-1
Lowest to $54.1077

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.6515 $74.5605
15+ $8.7396 $131.0940
23+ $8.4666 $194.7318
32+ $8.1937 $262.1984
41+ $7.9208 $324.7528
55+ $7.1019 $390.6045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess