EN
  • EN
  • DE

BGF106CE6328XTSA1

Part No BGF106CE6328XTSA1
Manufacturer Infineon Technologies
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC 290MHZ ESD SMD / RC EMI Filter 2nd Order Low Pass 3 Channel R = 47Ohms, 100Ohms, C = 16.5pF (Total) 8-UFBGA, WLCSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>EMI/RFI Filters (LC, RC Networks)
Mfr Infineon Technologies
Package Tape & Reel (TR)
Product Status Obsolete
Type Low Pass
Filter Order 2nd
Technology RC
Number of Channels 3
Center / Cutoff Frequency 290MHz (Cutoff)
Attenuation Value 16.9dB @ 800MHz ~ 4GHz
Resistance - Channel (Ohms) 47, 100
Values R = 47Ohms, 100Ohms, C = 16.5pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Voltage - Rated 5.5V
Mounting SMD (SMT)
Package / Case 8-UFBGA, WLCSP
Dimension 0.047" L x 0.047" W (1.20mm x 1.20mm)
Height 0.026" (0.65mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names BGF 106C E6328,BGF 106C E6328-ND,BGF106CE6328XTSA1TR,2156-BGF106CE6328XTSA1-ITTR,IFEINFBGF106CE6328XTSA1,SP000646832
Standard Package 4,500
Win Source Part Number 1049202-BGF106CE6328XTSA1
Ultra Librarian 3D Model Ultra Librarian BGF106CE6328XTSA1 CAD Model

Description

The BGF106CE6328XTSA1 is a low pass EMI/RFI filter designed for data lines in mobile devices.

  • Voltage Rating: 5.5V
  • Filter Order: 2nd
  • Attenuation: 16.9dB @ 800MHz to 4GHz
  • Package: 8-UFBGA, WLCSP
  • Operating Temperature: -40°C to 85°C
  • Application: Mobile devices

You May Also Be Interested in

ON Semiconductor
8-Channel EMI Filter Array with ESD Protection
Lowest to $0.4412
NXP / Nexperia
FILTER RC ESD SMD
Lowest to $0.1016
NXP / Nexperia
FILTER RC(PI) 100 OHM/11PF SMD
Lowest to $13.5978
TDK Corporation
FILTER LC(PI) 22PF 250MHZ SMD
Lowest to $0.3490
TDK Corporation
FILTER LC 22PF 250MHZ SMD
Need more? Email Us
TDK Corporation
Need more? Email Us
API Technologies Corp
FILTER LC(PI) 2500PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHM/0.022UF TH
Need more? Email Us
Vishay
6-Channel EMI-Filter with ESD-Protection
Lowest to $0.5436

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess