EN
  • EN
  • DE

BGF113 E6328

Part No BGF113 E6328
Manufacturer Infineon Technologies
Catalog Audio Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0938+
Reference case BGA
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 713794-BGF113 E6328
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGF113 E6328 CAD Model

Description

The BGF113 E6328 is an audio special purpose component manufactured by Infineon Technologies, primarily designed for use in audio amplifier and receiver systems. This silicon bipolar RF transistor is optimized for low noise and high gain performance in various audio applications.

Applications:

  • Low noise amplifier (LNA) stages in FM and VHF receivers.
  • Mixer stages in tuner applications.
  • Oscillator circuits in communication devices.
  • Professional audio equipment such as mixing consoles and studio amplifiers.
  • Wireless microphones and instrument amplifiers.

Features:

  • High transition frequency (fT) for excellent high-frequency performance.
  • Low noise figure ensuring clear audio signal amplification.
  • High gain providing effective signal boosting.
  • Silicon bipolar technology offering reliable and consistent operation.
  • Small signal amplifier capabilities for sensitive audio signals.

Benefits:

  • Enhanced audio clarity due to low noise amplification.
  • Improved signal strength in receivers, leading to better reception.
  • Reduced distortion in audio signals, resulting in high fidelity output.
  • Stable performance across a range of operating conditions.
  • Compact design allows for integration into space-constrained applications.

Additional Details:

The BGF113 E6328 is typically supplied in a small surface-mount package, allowing for efficient PCB assembly. Its electrical characteristics include a collector-emitter voltage rating suitable for standard audio circuit power supplies. The transistor’s gain and noise figure are specified at typical operating frequencies within the FM and VHF bands, ensuring it meets the stringent requirements of high-quality audio applications. It's designed to minimize signal degradation, making it suitable for professional audio setups.

The BGF113 operates within defined temperature ranges and is built to withstand standard soldering processes. Its datasheet includes detailed information on its electrical parameters, such as DC current gain, collector-base capacitance, and emitter-base capacitance, which are crucial for circuit design and optimization. Furthermore, Infineon provides application notes and design guidelines to assist engineers in effectively utilizing the BGF113 in various audio circuit topologies. This ensures that the transistor is optimally configured for low-noise, high-gain amplification in its intended applications.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Analog Devices Inc.
IC DSP AUDIO 16CH/28BIT 48-LQFP
Lowest to $4.9090
Skyworks Solutions Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Texas Instruments
Lowest to $3.8651
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess