EN
  • EN
  • DE

WMF128K8-90CC5

Part No WMF128K8-90CC5
Manufacturer Microchip Technology
Catalog Flash
Description NOR Flash Parallel 5V 1Mbit 128K x 8bit 90ns 32-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Address Bus Width 17 b
Mounting SMD (SMT)
Case / Package CDIP
Density 1 Mb
Interface Parallel
Maximum Operating Temperature 70 °C
Memory Type NOR
Min Operating Temperature 0 °C
Operating Supply Voltage 5 V
Packaging Bulk
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1031896-WMF128K8-90CC5
Categories Flash
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WMF128K8-90CC5 CAD Model

Description

Product Overview: WMF128K8-90CC5

The WMF128K8-90CC5 is a high-performance integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of memory devices, which are designed to meet the rigorous demands of modern electronic systems.

Key Features

  • Memory Size: This device offers a memory size of 128K8, providing ample space for firmware storage, configuration parameters, or any other data requiring non-volatile storage.
  • Speed: With a 90ns access time, the WMF128K8-90CC5 delivers swift read and write operations, ensuring high-speed performance for time-sensitive applications.
  • Package: The component is packaged in a 32-pin CerDIP (Ceramic Dual In-line Package), which ensures robustness and reliability even in harsh environmental conditions.
  • Temperature Range: It is designed to operate over an extended temperature range, making it suitable for industrial applications that may experience extreme temperature variations.
  • Supply Voltage: It operates at a 5V supply voltage, which is compatible with many standard digital systems, allowing for easy integration into a wide range of applications.
  • Low Power Consumption: The device is engineered for low power consumption, which makes it an ideal choice for battery-operated or power-sensitive devices.

Applications

The WMF128K8-90CC5 is versatile and can be used in various applications, including but not limited to embedded systems, industrial control systems, telecommunications, automotive electronics, and medical devices. Its reliability and performance make it well-suited for storing critical data and firmware that require long-term retention without power.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the WMF128K8-90CC5 is no exception. The product is manufactured to the highest standards, ensuring that it meets the stringent requirements of today’s electronic devices. Customers can trust this memory component to perform consistently over its intended lifespan.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-SOP
Lowest to $0.8778
GigaDevice Semiconductor
IC FLASH 32MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $0.8125
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $32.6415
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess