EN
  • EN
  • DE

BGM1032N7 E6327

Part No BGM1032N7 E6327
Manufacturer Infineon Technologies
Catalog RF Misc ICs and Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TSNP-7-10
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 752356-BGM1032N7 E6327
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGM1032N7 E6327 CAD Model

Description

The BGM1032N7 E6327 is a silicon germanium (SiGe) low noise amplifier (LNA) designed for various RF applications. Manufactured by Infineon Technologies, this LNA is optimized for use in GPS, GLONASS, and other satellite navigation systems, as well as in wireless communication devices operating in the 1559 MHz to 1606 MHz frequency range. It provides excellent gain and noise figure performance, enhancing the sensitivity and range of receiver systems.

Applications:

  • GPS Receivers
  • GLONASS Receivers
  • Satellite Navigation Systems
  • Wireless Communication Devices
  • Navigation Devices

Features:

  • High Gain: Provides substantial signal amplification, improving receiver sensitivity.
  • Low Noise Figure: Minimizes noise contribution, ensuring high signal quality.
  • Integrated Matching Network: Simplifies the design process and reduces external component count.
  • Small Package: Compact size allows for use in space-constrained applications.
  • Supply Voltage: Typically operates at a low supply voltage (e.g., 1.5V to 3.6V), making it suitable for battery-powered devices.
  • ESD Protection: Integrated ESD protection circuitry enhances device robustness.

Benefits:

  • Improved Receiver Sensitivity: Enhances the ability to detect weak signals, extending the operating range of the device.
  • Increased System Performance: Contributes to better overall system performance by minimizing signal degradation.
  • Simplified Design: Integrated matching network and compact size streamline the design process, reducing time-to-market.
  • Reduced Component Count: Integration of key components minimizes the need for external parts, lowering costs and simplifying assembly.
  • Enhanced Reliability: ESD protection ensures robust performance in harsh environments.

Additional Details:

The BGM1032N7 E6327 is typically supplied in a small SMD package, such as TSNP-7-1. It is designed to operate over a wide temperature range, making it suitable for various environmental conditions. The device features a shutdown mode, which can be used to conserve power when the LNA is not needed. Its low current consumption and high gain make it an ideal choice for battery-powered applications requiring high performance and efficiency.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess