EN
  • EN
  • DE

BSC019N04LS

Part No BSC019N04LS
Manufacturer Infineon Technologies
Description OptiMOSTM Power-MOSFET, 40 V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1529+
Reference case QFN
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 737441-BSC019N04LS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BSC019N04LS CAD Model

Description

The BSC019N04LS is a power MOSFET from Infineon Technologies, designed for high-efficiency power conversion and management applications. This N-channel MOSFET leverages Infineon's advanced OptiMOS™ technology to achieve low on-state resistance (Rds(on)) and superior switching performance, contributing to reduced power losses and improved system efficiency. It is commonly used in synchronous rectification, DC-DC converters, and motor control circuits.

Applications:

  • Synchronous Rectification
  • DC-DC Converters
  • Motor Control
  • Power Management in Computing Systems
  • Switched Mode Power Supplies (SMPS)

Features:

  • OptiMOS™ Power MOSFET Technology
  • Low On-State Resistance (Rds(on))
  • High Switching Speed
  • Avalanche Rated
  • Logic Level Compatible

Benefits:

  • Increased System Efficiency
  • Reduced Power Losses
  • Improved Thermal Performance
  • Simplified Gate Drive Requirements
  • Enhanced Reliability

Additional Details:

The BSC019N04LS is typically available in a surface-mount package, facilitating efficient heat dissipation. Its low Rds(on) minimizes conduction losses, while its fast switching speed reduces switching losses. The avalanche rating ensures robustness in demanding applications. Its logic-level compatibility allows for direct interfacing with microcontrollers and other control circuits. Specifications often include details about maximum drain current, gate-source voltage, and operating temperature range. The device is designed to meet stringent industry standards for quality and reliability.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6751 $50.6325
160+ $0.6323 $101.1680
250+ $0.6110 $152.7500
355+ $0.5683 $201.7465
460+ $0.5469 $251.5740
575+ $0.5255 $302.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,934 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess