EN
  • EN
  • DE

BSC019N08NS5ATMA1

Part No BSC019N08NS5ATMA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 28A/237A TSON-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000753-BSC019N08NS5ATMA1
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 80V
Current - Continuous Drain (Id) @ 25°C 28A (Ta), 237A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Rds On (Max) @ Id, Vgs 1.9 mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 3.8V @ 146µA
Gate Charge (Qg) (Max) @ Vgs 117 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 8600 pF @ 40 V
Power Dissipation (Max) 3W (Ta), 214W (Tc)
Operating Temperature -55°C ~ 175°C (TJ)
Grade -
Mounting Type Surface Mount
Supplier Device Package PG-TSON-8-3
Package / Case 8-PowerTDFN
Win Source Part Number Cross
Manufacturer Infineon Technologies
Category Discrete Semiconductor Products
Packaging Tape and Reel
Operating Temperature Range -55°C ~ 175°C (TJ)
Ultra Librarian 3D Model Ultra Librarian BSC019N08NS5ATMA1 CAD Model

Description

The BSC019N08NS5ATMA1 is a high-performance OptiMOS™ 5 power MOSFET from Infineon Technologies. This N-channel MOSFET is specifically designed for synchronous rectification and other high-efficiency power conversion applications. It features ultra-low on-state resistance (Rds(on)) and optimized switching behavior, contributing to significant efficiency gains and reduced power losses.

Applications:

  • Synchronous Rectification in DC-DC converters
  • Secondary Side Rectification
  • High-frequency switching power supplies
  • Battery Management Systems (BMS)
  • Server Power Supplies

Features:

  • Ultra-low on-state resistance (Rds(on))
  • Optimized for synchronous rectification
  • Low gate charge (Qg) and gate resistance (Rg)
  • Avalanche rated
  • OptiMOS™ 5 Technology
  • Pb-free terminal plating; RoHS compliant

Benefits:

  • Enables very high efficiency and reduced power losses
  • Improved thermal performance
  • Increased power density
  • Simplified thermal management
  • Enhanced system reliability

Additional Details:

The BSC019N08NS5ATMA1 has a drain-source voltage (Vds) of 80V and a continuous drain current (Id) of up to 128A (depending on package and thermal conditions). Its ultra-low Rds(on) minimizes conduction losses, leading to significant efficiency improvements in power conversion circuits. The optimized switching characteristics reduce switching losses, further enhancing overall efficiency, especially in high-frequency applications. The device is typically available in a leadless SMD package that promotes efficient heat dissipation. The avalanche rating ensures that the MOSFET can withstand voltage transients, increasing system robustness. The use of OptiMOS™ 5 technology guarantees superior performance and reliability.

This MOSFET is frequently employed in server power supplies where efficiency and power density are critical. It is also used in secondary-side rectification to reduce power losses in DC-DC converters. The low gate charge allows for fast switching speeds, which improves efficiency. The avalanche rating ensures the device can withstand spikes in voltage and improve overall system reliability. The Pb-free and RoHS compliant aspects ensure that it meets environmental regulations.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7001 $51.7011
26+ $3.8565 $100.2690
41+ $3.7359 $153.1719
56+ $3.6154 $202.4624
72+ $3.4949 $251.6328
96+ $3.1334 $300.8064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,858 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess