The BSC027N04LS is a high-performance N-channel power MOSFET from Infineon Technologies, designed for high-efficiency synchronous rectification in Switched Mode Power Supplies (SMPS) and DC-DC converters. Utilizing advanced OptiMOS™ technology, it minimizes conduction and switching losses, enabling high power density and efficiency.
Applications
- Synchronous rectification in SMPS
- DC-DC converters for servers and telecom equipment
- Power tools and battery management systems
- Motor control applications
- OR-ing FET applications
Features
- Optimized for synchronous rectification
- Very low on-resistance (RDS(on)) of 2.7 mΩ
- High current capability (ID) of 60 A
- Fast switching speed
- Logic level drive
- Robust avalanche rating
- Pb-free and RoHS compliant
Benefits
- Increased efficiency in power conversion systems
- Reduced power losses and heat dissipation
- Higher power density in SMPS and DC-DC converters
- Simplified gate drive circuitry
- Improved system reliability
- Environmentally friendly
Technical Specifications
The BSC027N04LS features a drain-source voltage (VDS) of 40 V and a continuous drain current (ID) of 60 A. Its extremely low on-resistance (RDS(on) = 2.7 mΩ at VGS = 10 V) minimizes conduction losses, improving overall efficiency. The device is packaged in a TO-220 package, offering excellent thermal performance for demanding applications. Its fast switching speed reduces switching losses, further enhancing efficiency. The MOSFET's robust avalanche capability ensures reliable operation even under transient conditions. It is suitable for a wide range of power management applications where efficiency and power density are critical.