EN
  • EN
  • DE

BSC066N06NS

Part No BSC066N06NS
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description OptiMOSTM Power-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819708-BSC066N06NS
Ultra Librarian 3D Model Ultra Librarian BSC066N06NS CAD Model

Description

The BSC066N06NS is a OptiMOS™ power MOSFET from Infineon Technologies. This N-channel MOSFET is designed for high-efficiency power conversion and switching applications. Key features include low on-state resistance (Rds(on)) and optimized switching behavior, enabling reduced power losses and improved system performance.

Applications

  • Synchronous rectification in switched-mode power supplies (SMPS): Improves efficiency by replacing Schottky diodes with MOSFETs in secondary rectification stages.
  • DC-DC converters: Used in voltage regulators and other DC-DC conversion circuits for various applications, including telecom and server power supplies.
  • Motor control applications: Drives and controls the speed of DC motors in applications like power tools and robotics.
  • Battery management systems (BMS): Used in protection circuits and switching applications within BMS for lithium-ion batteries.

Features

  • Low on-state resistance (Rds(on)): Minimizes conduction losses for improved efficiency.
  • Optimized switching behavior: Reduces switching losses, contributing to overall efficiency gains.
  • Logic level gate drive: Allows direct driving by microcontrollers and logic devices, simplifying gate drive circuitry.
  • Avalanche rated: Robust design that can withstand transient voltage spikes.
  • PG-TDSON-8 package: Small footprint and excellent thermal performance.

Benefits

  • High efficiency: Achieves high efficiency due to low Rds(on) and optimized switching characteristics.
  • Reduced heat dissipation: Lower power losses result in less heat generation, simplifying thermal management.
  • Simplified design: Logic level gate drive enables easier integration with control circuits.
  • Improved reliability: Avalanche rating enhances robustness and protection against voltage transients.
  • Compact design: Small PG-TDSON-8 package enables high power density designs.

Technical Specifications

  • Channel Type: N-Channel
  • Drain-Source Voltage (Vds): 60 V
  • Continuous Drain Current (Id): 42 A
  • On-State Resistance (Rds(on)): 6.6 mΩ (at Vgs = 10 V)
  • Gate Threshold Voltage (Vgs(th)): 2 V to 4 V
  • Total Gate Charge (Qg): Refer to datasheet
  • Package: PG-TDSON-8

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8234 $53.5210
150+ $0.6756 $101.3400
230+ $0.6545 $150.5350
320+ $0.6334 $202.6880
410+ $0.6123 $251.0430
550+ $0.5489 $301.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,027 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess