EN
  • EN
  • DE

BSF450NE7NH3

Part No BSF450NE7NH3
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description Material Content Data Sheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1626+
Reference case SMD
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 752416-BSF450NE7NH3
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BSF450NE7NH3 CAD Model

Description

The BSF450NE7NH3 is an N-channel power MOSFET from Infineon Technologies, optimized for high-efficiency switching applications and designed to minimize power losses.

Applications:

  • Synchronous rectification in switched-mode power supplies (SMPS).
  • DC-DC converters.
  • Power tools.
  • Battery management systems.
  • Motor control applications.

Features:

  • N-Channel MOSFET.
  • Low on-resistance (RDS(on)) for reduced conduction losses.
  • Fast switching speed for minimized switching losses.
  • Logic level drive capability.
  • Halogen-free and RoHS compliant.

Benefits:

  • Increased power efficiency.
  • Reduced heat dissipation.
  • Improved system reliability.
  • Simplified gate drive circuitry.
  • Environmentally friendly.

Additional Details:

The BSF450NE7NH3 is engineered for high-efficiency switching, employing an N-channel MOSFET configuration that allows for easy integration into diverse power electronic circuits. Its low on-resistance ensures minimal conduction losses, improving overall system efficiency. The fast switching speed helps to reduce switching losses, making it suitable for high-frequency applications. The MOSFET is designed with a logic level drive capability, allowing for direct interfacing with microcontrollers and other logic devices, simplifying the gate drive circuitry. It is manufactured to be halogen-free and RoHS compliant, ensuring it meets environmental regulations. Typically available in a surface-mount package, it enables efficient heat dissipation and compact board layouts. Integrated protection features, such as over-temperature and over-current protection, ensure reliable operation in harsh environments.

The datasheet for the BSF450NE7NH3 includes detailed specifications such as drain-source voltage, gate-source voltage, drain current, on-resistance, and thermal resistance. It also contains information on switching characteristics and other key parameters crucial for circuit design and optimization. Infineon provides application notes and design tools to assist engineers in implementing the BSF450NE7NH3 effectively in various power conversion topologies. The performance of the MOSFET is characterized over a wide range of temperatures and operating conditions, ensuring consistent and reliable performance in diverse applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8290 $53.8850
150+ $0.6803 $102.0450
230+ $0.6590 $151.5700
315+ $0.6377 $200.8755
410+ $0.6165 $252.7650
545+ $0.5527 $301.2215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess