EN
  • EN
  • DE

BSO330N02K G

Part No BSO330N02K G
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description Small Signal MOSFET 20V 4.2A 45 mOhm Single N-Channel SO-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Continuous Drain Current (ID) 5.4 A
Drain to Source Breakdown Voltage 20 V
Drain to Source Resistance 30 mΩ
Drain to Source Voltage (Vdss) 20 V
Fall Time 2.8 ns
Gate to Source Voltage (Vgs) 12 V
Input Capacitance 730 pF
Maximum Operating Temperature 150 °C
Max Power Dissipation 1.4 W
Min Operating Temperature -55 °C
Nominal Vgs 950 mV
Number of Pins 8
Power Dissipation 2.5 W
Rds On Max 30 mΩ
REACH SVHC No SVHC
Rise Time 16.8 ns
RoHS Compliant
Threshold Voltage 950 mV
Turn-Off Delay Time 13.4 ns
Turn-On Delay Time 7.4 ns
Win Source Part Number 965379-BSO330N02K G
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BSO330N02K G CAD Model

Description

The Infineon Technologies 965379-BSO330N02K G is an N-channel MOSFET transistor designed for RF applications.

  • Mounting Type: SMD (SMT)
  • Packaging: Digi-Reel®
  • Maximum Continuous Drain Current: 5.4 A
  • Drain to Source Breakdown Voltage: 20 V
  • Supply and Demand Status: Short Supply
  • Maximum Power Dissipation: 1.4 W
  • Turn-On Delay Time: 7.4 ns
  • Turn-Off Delay Time: 13.4 ns
  • Rise Time: 16.8 ns
  • Fall Time: 2.8 ns
  • Maximum Operating Temperature: 150 °C
  • Minimum Operating Temperature: -55 °C
  • Drain to Source Resistance: 30 mΩ
  • Input Capacitance: 730 pF
  • Pins: 8
  • Gate to Source Voltage: 12 V

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess