EN
  • EN
  • DE

BSP75N

Part No BSP75N
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SWITCH POWER LOSIDE SOT223-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Standard Package 1
Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches Load Drivers
Series HITFET
Packaging Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 60V (Max)
Operating Supply Voltage Not Required
Current - Output (Max) 700mA
Rds On (Typ) 430 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed) Over Temperature Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package TO-261-4 TO-261AA
Manufacturer Device Package PG-SOT223-4
Catalog General Purpose
Win Source Part Number 093226-BSP75N
Family Name BSP 75N
Introduction Date February 03, 2002
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Motor Drive & Control, Automotive
Ultra Librarian 3D Model Ultra Librarian BSP75N CAD Model

Alternative Products

Alternative Product Part Number Manufacturer Package Country Similarity
BSP75NQ DIODES SOT-223 United States PIN-TO-PIN
FQT1N60CTF-WS onsemi SOT-223-4,TO-261-4 United States Functional Equivalent
FQT1N80 onsemi SOT-223-4,TO-261-4 United States Functional Equivalent

Description

BSP75N Power Transistor

The BSP75N is a versatile power transistor known for its efficiency and reliability. It is ideal for applications requiring fast switching and low power loss.

  • Applications:
    • Electromechanical systems
    • Battery management systems
    • Smart grid technology
    • Power amplification circuits
  • Features and Benefits:
    • Fast switching speed
    • Robust mechanical and electrical design
    • Minimal power dissipation
    • Exceptional thermal resistance
  • Additional Details:
    • Excellent performance in harsh conditions
    • Simplifies power circuit design
    • Cost-efficient and reliable solution

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4044 $56.1760
90+ $1.1523 $103.7070
135+ $1.1163 $150.7005
190+ $1.0803 $205.2570
240+ $1.0443 $250.6320
325+ $0.9363 $304.2975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess