The BSS209PW H6327 is a P-Channel enhancement mode MOSFET from Infineon Technologies. It's designed for use in applications requiring efficient power management and switching capabilities. The 'H6327' designation indicates a specific manufacturing or packaging variation.
Applications
- High-side load switching
- Power management in portable electronics
- DC-DC converters
- LED drivers
- Solid-state relays
Features
- P-Channel Enhancement Mode MOSFET
- Low on-resistance (RDS(on))
- Logic level gate drive
- Dual MOSFET in one package
- Fast switching speed
Benefits
- Reduced power loss and improved efficiency
- Simplified gate drive circuitry
- Space-saving due to dual MOSFET in one package
- Minimal switching losses
- Suitable for high-frequency operation
Additional Details
The BSS209PW H6327 typically comes in a PG-TSDSO-8 package, designed for surface mounting and efficient thermal dissipation. This package houses two P-channel MOSFETs, enabling space-saving designs. Key specifications include a drain-source voltage (VDS) of -20V, continuous drain current (ID) of approximately -1.3A per MOSFET, and a typical on-resistance (RDS(on)) of 0.25 Ohms at VGS = -4.5V. The logic-level gate drive ensures compatibility with microcontrollers and other low-voltage logic circuits. The fast switching characteristics make it suitable for high-frequency applications, such as DC-DC converters. The dual MOSFET configuration allows for various circuit configurations, such as half-bridge or push-pull topologies. The device is also RoHS compliant, meeting environmental standards.