The BSZ110N08NS5 is an N-channel power MOSFET from Infineon Technologies, part of their OptiMOS™ family. This device is designed for high-efficiency power switching applications, particularly in synchronous rectification, DC-DC conversion, and motor control. It features very low on-state resistance (Rds(on)) and optimized switching characteristics, contributing to reduced power losses and improved system performance. Its robustness and efficiency make it well-suited for demanding applications in automotive, industrial, and consumer electronics.
Applications
- Synchronous rectification in DC-DC converters
- High-frequency DC-DC converters
- Motor control applications
- Power management systems in servers and telecom equipment
- Automotive applications (e.g., body control, powertrain)
Features
- Extremely low on-state resistance (Rds(on)) for minimal conduction losses
- Optimized gate charge (Qg) and switching characteristics for high efficiency
- Logic level drive capability for simplified gate drive circuitry
- Avalanche rated for robustness
- 100% UIS tested
- Pb-free lead plating; RoHS compliant
- Halogen-free according to IEC61249-2-21
Benefits
- High power conversion efficiency, reducing energy consumption and heat generation
- Improved system reliability due to lower operating temperatures
- Simplified design due to logic level compatibility
- Robust performance in harsh environments
- Reduced system cost through increased efficiency and simplified design
Additional Details
The BSZ110N08NS5 typically has a drain-source voltage (Vds) rating of 80V and a continuous drain current (Id) rating dependent on the package and operating conditions, but it is designed for high current applications. It comes in a surface-mount package, often a Power SO-8 or similar, suitable for automated assembly. The key advantage of this MOSFET lies in its extremely low Rds(on), enabling significant power savings. Its fast switching speed and low gate charge further enhance efficiency, particularly in high-frequency converter designs. The device's robust design ensures reliable operation in demanding applications. It is suited for operation with gate-source voltages (Vgs) in the range of 4.5V to 10V.