EN
  • EN
  • DE

BTM7745G

Part No BTM7745G
Manufacturer Infineon Technologies
Catalog PMIC - Motor Drivers, Controllers
Description High Current H-Bridge Trilith IC 3G
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1155479-BTM7745G
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTM7745G CAD Model

Description

The BTM7745G is a high-performance H-bridge motor driver IC manufactured by Infineon Technologies. This smart power switch is designed for driving DC motors, especially in automotive applications. It features integrated protection and diagnostic functions, making it a robust and reliable solution for controlling inductive loads. The BTM7745G offers various operating modes and control options, enabling precise and efficient motor control. Its advanced features and robust design make it suitable for demanding applications in the automotive and industrial sectors.

Applications:

  • Automotive power window lifts: Controlling the up and down movement of power windows.
  • Automotive sunroof control: Regulating the opening and closing of sunroofs.
  • Automotive seat adjustment: Driving the motors that adjust seat position.
  • Automotive wiper systems: Controlling the operation of windshield wipers.
  • Industrial automation: Driving DC motors in robotic arms, conveyor belts, and other automated equipment.

Features:

  • H-Bridge Configuration: Allows for bidirectional motor control.
  • Integrated Freewheeling Diodes: Protects the switches from inductive kickback.
  • Overcurrent Protection: Limits the current to protect the device and the motor.
  • Overtemperature Protection: Shuts down the device if it exceeds a safe operating temperature.
  • Short Circuit Protection: Protects the device from damage due to short circuits.
  • Undervoltage Lockout: Prevents operation if the supply voltage is too low.
  • Diagnostic Feedback: Provides information about the device status, such as overcurrent or overtemperature conditions.
  • PWM Control: Allows for precise motor speed control.
  • Logic Level Inputs: Compatible with standard microcontroller logic levels.

Benefits:

  • Robust Motor Control: Provides reliable and precise control of DC motors in demanding applications.
  • Enhanced System Protection: Integrated protection features prevent damage to the device and the motor.
  • Simplified Design: Reduces external component count and simplifies PCB layout.
  • Improved System Reliability: Comprehensive protection features ensure reliable operation in harsh environments.
  • Flexible Control Options: PWM control and logic level inputs allow for versatile control schemes.
  • Diagnostic Capabilities: Provides valuable information for troubleshooting and system monitoring.
  • Compact Size: Saves board space and allows for smaller, more compact designs.

Additional Details:

The BTM7745G is typically supplied in a power package designed for efficient heat dissipation. It is RoHS compliant. The device is controlled via logic-level inputs, making it easy to interface with microcontrollers and other digital circuits. The integrated diagnostic feedback allows for real-time monitoring of the device status, enabling proactive maintenance and troubleshooting. This motor driver provides a robust and reliable solution for driving DC motors in a wide range of applications. Specific operating voltage, current limits, and package details are available in the datasheet.

You May Also Be Interested in

Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess