EN
  • EN
  • DE

BTS132E3045ANTMA1

Part No BTS132E3045ANTMA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL  POWER MOSFET  /  
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Infineon Technologies
Series *
Package Bulk
Product Status Obsolete
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Other Names 2156-BTS132E3045ANTMA1,INFINFBTS132E3045ANTMA1
Standard Package 1
Win Source Part Number 1125511-BTS132E3045ANTMA1
Ultra Librarian 3D Model Ultra Librarian BTS132E3045ANTMA1 CAD Model

Description

The BTS132E3045ANTMA1 is a Smart High-Side Power Switch from Infineon Technologies. This device is designed to drive various loads in automotive and industrial applications, offering protection features and diagnostic capabilities. It integrates a DMOS power transistor and a CMOS control circuit in a single package.

Applications

  • Automotive Lighting
  • Automotive Heating
  • Automotive Motor Control
  • Industrial Automation
  • Power Distribution

Features

  • Overload Protection
  • Short Circuit Protection
  • Overtemperature Protection
  • Overvoltage Protection
  • Current Limitation
  • Diagnostic Feedback

Benefits

  • Enhanced System Reliability: The integrated protection features prevent damage to the switch and the connected load, increasing overall system reliability.
  • Simplified System Design: The integration of the DMOS transistor and control circuit reduces the number of external components required, simplifying the system design and reducing the overall board space.
  • Improved Safety: The overvoltage and overtemperature protection features enhance safety by preventing potentially hazardous conditions.
  • Diagnostic Capabilities: The diagnostic feedback allows for easy monitoring of the switch's status, enabling proactive maintenance and troubleshooting.
  • Robust Performance: The device is designed to withstand harsh automotive and industrial environments, ensuring reliable performance over a wide range of operating conditions.

Additional Details

The BTS132E3045ANTMA1 features a current limiting function that protects the load from excessive current draw during startup or fault conditions. The diagnostic feedback includes status signals such as overtemperature, overload, and short circuit. The device is typically packaged in a surface-mount package for easy integration into automated assembly lines. It is designed to operate within a specified voltage range and can handle a certain amount of continuous current. This switch also includes reverse polarity protection.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess