EN
  • EN
  • DE

BTS3800L

Part No BTS3800L
Manufacturer Infineon Technologies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1247+
Reference case SOT23-5
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 737471-BTS3800L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTS3800L CAD Model

Description

The BTS3800L is a smart high-side power switch from Infineon Technologies. It is designed to drive various inductive, capacitive, and resistive loads in automotive and industrial applications. This device provides protection features and diagnostic capabilities, enhancing system reliability and safety.

Applications:

  • Automotive Lighting: Used to control headlights, taillights, and interior lighting systems in vehicles.
  • Automotive Motor Control: Employed to drive small DC motors in applications like window lifters, seat adjusters, and sunroof control.
  • Solenoid Control: Suitable for controlling solenoids in automotive systems such as door locks and fuel injectors.
  • Industrial Automation: Integrated into industrial control systems to drive relays, valves, and other inductive loads.
  • Power Distribution: Used in power distribution systems to switch and protect various loads.

Features:

  • Smart High-Side Switch: Integrated high-side switch with protection and diagnostic features.
  • Overload Protection: Protects the switch and connected loads from overcurrent conditions.
  • Overtemperature Protection: Shuts down the switch when temperature exceeds safe limits, preventing thermal damage.
  • Short-Circuit Protection: Protects against short circuits, ensuring system safety and reliability.
  • Undervoltage Protection: Prevents operation under low voltage conditions, protecting connected loads.
  • Open-Load Detection: Detects open-load conditions, allowing for diagnostic feedback.
  • Current Limitation: Limits the current to a safe level during overload and short-circuit conditions.
  • Diagnostic Feedback: Provides diagnostic information about the switch status, such as overload, overtemperature, and short circuit.
  • PWM Capability: Supports pulse-width modulation (PWM) for controlling the load current and brightness.

Benefits:

  • Enhanced System Reliability: Protection features ensure reliable operation and prevent damage to the switch and connected loads.
  • Improved Safety: Overload, overtemperature, and short-circuit protection enhance system safety.
  • Simplified Design: Integrated features reduce the need for external components, simplifying circuit design.
  • Diagnostic Capability: Diagnostic feedback allows for easy troubleshooting and system monitoring.
  • Versatile Application: Suitable for a wide range of automotive and industrial applications.

Additional Details:

The BTS3800L typically operates with a supply voltage range of 5V to 34V. It is available in various package options, including PG-DSO-8. Detailed specifications regarding current ratings, protection thresholds, and diagnostic capabilities can be found in the product datasheet provided by Infineon Technologies. The device is designed to meet stringent automotive standards for reliability and safety.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4888 $58.3992
22+ $5.3246 $117.1412
34+ $5.1582 $175.3788
47+ $4.9919 $234.6193
60+ $4.8256 $289.5360
81+ $4.3266 $350.4546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess