EN
  • EN
  • DE

BTS428L2ATMA1

Part No BTS428L2ATMA1
Manufacturer Infineon Technologies
Catalog PMIC - Hot Swap Controllers
Description IC PWR SWITCH N-CHAN 1:1 TO252-5  /  Power Switch/Driver 1:1 N-Channel 5.8A PG-TO252-5-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Infineon Technologies
Series PROFET®
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.75V ~ 41V
Supply Voltage - Operating Not Required
Current - Output (Max) 5.8A
Rds On (Typ) 50mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PG-TO252-5-1
Package / Case TO-252-5, DPak (4 Leads + Tab), TO-252AD
Base Product Number BTS428L2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names BTS428L2INTR-NDR,BTS428L2INCT-ND,SP000506234,BTS428L2ATMA1CT,BTS428L2ATMA1DKR,BTS428L2INDKR-ND,BTS428L2INCT,BTS428L2INCT-NDR,BTS428L2,BTS428L2INDKR,BTS428L2INDKR-NDR,BTS428L2T,BTS428L2INTR-ND,BTS428L2XTINCT,BTS428L2XTINTR,BTS428L2INTR,BTS428L2XTINCT-ND,BTS428L2XTINTR-ND,BTS428L2ATMA1TR
Standard Package 2,500
Win Source Part Number 976019-BTS428L2ATMA1
Ultra Librarian 3D Model Ultra Librarian BTS428L2ATMA1 CAD Model

Description

This component has a maximum output current of 5.8A and a voltage range of 4.75V to 41V.

  • Maximum Output Current: 5.8A
  • Voltage Range: 4.75V to 41V
  • Fault Protection: Current Limiting (Fixed), Over Temperature, and Over Voltage Protection
  • Operating Temperature: -40°C to 150°C
  • REACH: REACH unaffected
  • Manufacturer: Infineon Technologies
  • Part Number: 976019-BTS428L2ATMA1

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0214 $51.3638
41+ $2.4791 $101.6431
63+ $2.4016 $151.3008
87+ $2.3242 $202.2054
112+ $2.2467 $251.6304
149+ $2.0143 $300.1307
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,300 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess