EN
  • EN
  • DE

BTS441RGATMA1

Part No BTS441RGATMA1
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 TO263-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features Power Switch/Driver
Manufacturer Infineon Technologies
Series PROFET®
Package Reel - TR
Family Name BTS441
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number BTS441RGATMA1DKR, BTS441RGDKR, SP000355405, BTS441RGATMA1CT, BTS441RGCT, BTS441RGCT-ND, BTS441RGTR-ND, BTS441RGATMA1TR, BTS441RGT, BTS441RG, BTS441RGDKR-ND, BTS441RG-ND, BTS441RGTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852056-BTS441RGATMA1
Ultra Librarian 3D Model Ultra Librarian BTS441RGATMA1 CAD Model

Description

The BTS441RGATMA1 is a high-side power switch designed for automotive and industrial applications, part of Infineon Technologies' PROFET™ family. It's capable of driving various loads, offering robust protection and diagnostic features.

Applications

  • Automotive Lighting: Control of various lighting functions including headlights, rear lights, and interior lighting.
  • Automotive Body Control Modules (BCM): For controlling door locks, window lifts, seat adjustment, and other body-related functions.
  • Engine Management Systems: Driving relays, valves, and small motors in engine control units.
  • Industrial Control Systems: Powering and controlling solenoids, actuators, and other loads in industrial automation.

Features

  • High-Side Switch: Simplifies wiring and reduces component count by switching the high side of the load.
  • Overload Protection: Protects the switch from damage due to excessive current.
  • Short-Circuit Protection: Quickly shuts down the switch to prevent damage in the event of a short circuit.
  • Overtemperature Protection: Disables the switch when temperature exceeds safe limits, preventing thermal damage.
  • Diagnostic Feedback: Provides status information such as overload, short circuit, and overtemperature.
  • Current Limitation: Limits the current to a safe level during overload conditions.

Benefits

  • Increased System Reliability: Comprehensive protection features ensure reliable operation and prevent damage.
  • Simplified Design: Integrated features and high-side switching simplifies design and reduces component count.
  • Enhanced Safety: Protection against short circuits and overtemperature minimizes potential hazards.
  • Reduced Downtime: Diagnostic feedback enables quick identification and resolution of faults.

Additional Details

The BTS441RGATMA1 typically features a low on-resistance, minimizing power dissipation. It is designed to operate within a wide voltage range and withstand harsh automotive environments. It comes in a PG-DSO-14 package. Automotive AEC-Q100 qualified.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,040 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess