EN
  • EN
  • DE

LTV-817-B-G

Part No LTV-817-B-G
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828809-LTV-817-B-G
Ultra Librarian 3D Model Ultra Librarian LTV-817-B-G CAD Model

Description

The LTV-817-B-G is a single-channel phototransistor optocoupler manufactured by Lite-On Inc. This device provides electrical isolation between circuits, safeguarding sensitive components from high voltages and preventing ground loops. It consists of an infrared emitting diode (IRED) and a phototransistor within a single package to achieve this isolation.

Applications

  • Programmable Logic Controllers (PLCs)
  • Industrial Control Systems
  • Power Supplies
  • Microcontroller Input/Output Isolation
  • Signal Transmission in Noisy Environments

Features

  • High Isolation Voltage: Delivers significant electrical isolation between input and output sides.
  • Compact Package: Enables high-density mounting on printed circuit boards.
  • CTR (Current Transfer Ratio): The 'B' suffix likely indicates a particular CTR range.
  • RoHS Compliant: Complies with environmental regulations for hazardous substance reduction.
  • Low Input Current: Requires minimal current to activate the input IRED.

Benefits

  • Enhanced Safety: Protects against high voltage transients and electrical noise.
  • Improved Signal Integrity: Prevents ground loops and reduces noise interference.
  • Simplified Circuit Design: Streamlines the implementation of isolation requirements.
  • Increased Reliability: Reduces risk of damage from electrical disturbances.
  • Cost-Effective Solution: Provides a cost-efficient method for electrical isolation.

Additional Details

The LTV-817-B-G operates by converting an electrical signal to light via the IRED. This light then activates a phototransistor, completing the circuit and transmitting the signal without a direct electrical connection. This optical coupling ensures electrical isolation.

The 'B' in the part number designates a specific Current Transfer Ratio (CTR) range, which is important for ensuring predictable performance. The 'G' likely indicates a specific grade or testing level for the component.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
900+ $0.0644 $57.9600
2,185+ $0.0529 $115.5865
3,390+ $0.0512 $173.5680
4,665+ $0.0496 $231.3840
6,025+ $0.0480 $289.2000
8,065+ $0.0430 $346.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 900 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess