EN
  • EN
  • DE

BTS5030-EJA

Part No BTS5030-EJA
Manufacturer Infineon Technologies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP8
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 737474-BTS5030-EJA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTS5030-EJA CAD Model

Description

The BTS5030-EJA is a high-side power switch manufactured by Infineon Technologies. It's part of the PROFET™ (PROtected mosFET) family and designed for automotive and industrial applications requiring robust and reliable power switching capabilities. This intelligent power switch integrates protection features such as overcurrent, overvoltage, and overtemperature protection.

Applications:

  • Automotive Lighting: Used for switching headlights, taillights, and interior lights.
  • Automotive Heating: Employed in controlling heating elements like heated seats and windshield defrosters.
  • Automotive Motors: Utilized for driving small motors in applications such as windshield wipers and power windows.
  • Industrial Automation: Used in controlling actuators, valves, and other industrial loads.
  • Power Distribution: Employed in distributing power to various components in a system.

Features:

  • Overload Protection: Protects against excessive current draw.
  • Overvoltage Protection: Prevents damage from voltage spikes.
  • Overtemperature Protection: Shuts down the switch to prevent overheating.
  • Short-Circuit Protection: Protects against short circuits to ground.
  • Current Limitation: Limits the current to a safe level during overload conditions.
  • Diagnostic Feedback: Provides status information for fault detection.

Benefits:

  • Enhanced System Reliability: Protection features prevent damage and ensure reliable operation.
  • Simplified Design: Integrated features reduce the need for external components.
  • Improved Safety: Protection against overcurrent, overvoltage, and overtemperature prevents hazards.
  • Reduced Downtime: Diagnostic feedback enables quick fault identification and repair.
  • Cost-Effective Solution: Integrated features minimize overall system cost.

Additional Details:

The BTS5030-EJA typically operates with a supply voltage of 5V to 34V and can handle a continuous current of several amperes (typically around 3A to 4A, depending on the package and operating conditions). It is commonly available in a PG-DSO-8 package. The device offers diagnostic capabilities, providing feedback on its status, which is crucial for safety-critical applications. It also has a very low quiescent current.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess