EN
  • EN
  • DE

BTS54040-LBB

Part No BTS54040-LBB
Manufacturer Infineon Technologies
Catalog END - OF - LIFE
Description SPI Power Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1155586-BTS54040-LBB
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTS54040-LBB CAD Model

Description

The BTS54040-LBB is a high-side power switch manufactured by Infineon Technologies. It's designed for automotive applications, providing protection and control for various loads. Due to its end-of-life status, it's important to consider it mainly for legacy systems or repairs where a direct replacement is needed.

Applications:

  • Automotive Lighting: Used to switch and protect headlights, taillights, and other exterior lighting systems in vehicles.
  • Automotive Motor Control: Suitable for controlling small DC motors, such as those used for windshield wipers or power windows.
  • Solenoid Control: Employed in automotive systems to control solenoids, such as those found in fuel injectors or transmission control.
  • Power Distribution: Functions as a smart switch in automotive power distribution systems, providing overcurrent and short-circuit protection.
  • Heating Systems: Can be used to control heating elements in automotive applications, like heated seats or mirrors.

Features:

  • High-Side Switch: Switches the high side of the load, providing efficient power distribution and control.
  • Overload Protection: Integrated protection against overcurrent and short-circuit conditions, enhancing system reliability.
  • Thermal Shutdown: Automatically shuts down the switch if the temperature exceeds safe limits, preventing damage.
  • Diagnostic Feedback: Provides diagnostic information about the load, such as current consumption and fault conditions.
  • Logic Level Input: Controlled by a logic-level signal, making it easy to interface with microcontrollers and other digital circuits.

Benefits:

  • Enhanced System Reliability: Built-in protection features prevent damage to the switch and the connected load, increasing overall system reliability.
  • Simplified Design: Integration of protection and diagnostic features reduces the need for external components, simplifying circuit design.
  • Improved Safety: Overload and thermal protection enhance safety by preventing potential hazards associated with short circuits or excessive temperatures.
  • Diagnostic Capability: Real-time feedback on load conditions enables proactive maintenance and troubleshooting.
  • Compact Solution: Integrates multiple functions into a single package, saving valuable board space.

Additional Details:

The BTS54040-LBB typically operates with a supply voltage range of 5V to 34V. It has a typical on-state resistance (RDS(on)) of a few milliohms, ensuring minimal power loss during operation. The diagnostic features usually include current sense output, open load detection, and short circuit detection. It is typically housed in a PG-DSO-8 package. Given its end-of-life status, replacement devices or newer generation high-side switches from Infineon or other manufacturers should be considered for new designs. Always refer to the datasheet for specific electrical characteristics and application guidelines.

This high-side power switch provided robust control and protection for automotive loads. While it is an end-of-life product, understanding its features and benefits can help in selecting suitable replacements or for maintenance of existing systems.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0007 $60.0140
47+ $2.4625 $115.7375
73+ $2.3851 $174.1123
101+ $2.3077 $233.0777
130+ $2.2315 $290.0950
174+ $2.0005 $348.0870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess