EN
  • EN
  • DE

C161PILFCABXUMA1

Part No C161PILFCABXUMA1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT ROMLESS 100TQFP  /  C166 series Microcontroller IC 16-Bit 20MHz ROMless PG-TQFP-100-1
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Infineon Technologies
Series C16xx
Package Tape & Reel
Product Status Obsolete
Core Processor C166
Core Size 16-Bit
Speed 20MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 76
Program Memory Type ROMless
RAM Size 3K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package PG-TQFP-100-1
Base Product Number C161PILF
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names SAB-C161PI-LF CA,SAB-C161PI-LFCAINCT-ND,SAB-C161PI-LFCAINCT,SAB-C161PI-LFCAINDKR,C161PILFCABAUMA1,SAB-C161PI-LFCAINTR-ND,C161PILFCABXUMA1DKR,2156-C161PILFCABXUMA1,SAB-C161PI-LFCAINTR,SABC161PILFCAXT,B161PILFCAXT,C161PILFCABXUMA1TR,C161PILFCABXUMA1CT,SAB-C161PI-LF CA-ND,SAB-C161PI-LFCAINDKR-ND,SP000014344,INFINFC161PILFCABXUMA1
Standard Package 1,400
Win Source Part Number 1090907-C161PILFCABXUMA1
Ultra Librarian 3D Model Ultra Librarian C161PILFCABXUMA1 CAD Model

Description

The Infineon Technologies C161PILFCABXUMA1 is an integrated circuit that belongs to the C16xx series and is designed for use in embedded microcontrollers.

  • Core Processor: C166
  • Speed: 20MHz
  • Packaging: tape and reel
  • Standard Packages: 1,400
  • Mounting Type: SMD (SMT)
  • Core Size: 16-bit
  • Connectivity Options: EBI/EMI, I2C, SPI, and UART/USART
  • Peripherals: POR, PWM, and WDT
  • I/O Pins: 76
  • RAM Size: 3K x 8
  • Data Converters: A/D 4x10b
  • Oscillator Type: internal
  • Temperature Range: 0°C to 70°C (TA)
  • Operating Voltage: 4.5V to 5.5V
  • Product Status: obsolete
  • ECCN: EAR99

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess