EN
  • EN
  • DE
  • IT

CY3220LINBUS-RD

Part No CY3220LINBUS-RD
Manufacturer Infineon Technologies
Catalog Evaluation and Demonstration Boards and Kits
Description KIT REF DESIGN LIN BUS / CY8C27143, CY8C27443 LIN Interface Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Infineon Technologies
Series PSoC®
Package Bulk
Product Status Obsolete
Type Interface
Function LIN
Embedded Yes, MCU, 8-Bit
Utilized IC / Part CY8C27143, CY8C27443
Supplied Contents Board(s) , Cable(s) , Power Supply
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348345-CY3220LINBUS-RD
Ultra Librarian 3D Model Ultra Librarian CY3220LINBUS-RD CAD Model

Description

The Infineon Technologies 1348345-CY3220LINBUS-RD is a Development Board that falls under the PSoC™ series.

  • Type: Interface
  • Used With: CY8C27143 and CY8C27443 MCUs
  • Packaging: Bulk
  • Standard Package: 1
  • HTSUS: 8473.30.1180
  • RoHS: Non-Compliant
  • MSL Level: 1 (Unlimited)
  • Features: Cables, Power Supply, LIN Function

You May Also Be Interested in

NKK Switches
EVAL BOARD FOR IS15SBFP4RGB
Need more? Email Us
Infineon Technologies
BTS3050EJ DEMOBOARD
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4130Q
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2301
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15ABFP4RGB
Need more? Email Us
Infineon Technologies
BTS3080TF DEMOBOARD
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TVB1440
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess