EN
  • EN
  • DE
  • IT

TP11362AV

Part No TP11362AV
Manufacturer National Semiconductor (TI)
Catalog Interface - Telecom
Description ADPCM CODEC, A/MU-LAW, 1-FUNC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Function Adaptive Differential Pulse Code Modulation (ADPCM) Transcoder
Interface PCM, Serial
Number of Circuits 4
Voltage - Supply 5V
Current - Supply 7mA
Power (Watts) 35 mW
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.43x11.43)
Standard Package 3 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 5A991C1
HTSUS 8542.39.0001
Win Source Part Number 688979-TP11362AV
Ultra Librarian 3D Model Ultra Librarian TP11362AV CAD Model

Description

The TP11362AV is an integrated circuit that functions as an adaptive differential pulse code modulation (ADPCM) transcoder.

  • It is designed for telecommunications applications and operates with a supply voltage of 5V.
  • It supports PCM and serial interfaces, making it suitable for various communication systems.
  • Current Supply: 7mA
  • This integrated circuit comes in a surface mount package with 28 leads, ensuring easy installation.
  • Temperature Range: -40°C to 85°C
  • The TP11362AV is an active product from National Semiconductor (TI) and offers reliable performance for telecommunications applications.

You May Also Be Interested in

Harris Corporation
LOW POWER UNIVERSAL SLIC FAMILY / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Lowest to $7.8206
Harris Corporation
LOW POWER UNIVERSAL SLIC FAMILY / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Lowest to $8.5444
Maxim Integrated
IC TELECOM INTERFACE 144BGA
Need more? Email Us
Harris Corporation
RINGING SLIC FAMILY / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Lowest to $7.1682
Intersil
TELECOM CIRCUIT, 1-FUNC, BIMOS
Need more? Email Us
Harris Corporation
SLIC, PDSO28 / Telecom IC
Need more? Email Us
Broadcom Limited
IC TELECOM INTERFACE SWITCH FAB / Telecom IC
Lowest to $1,464.7011
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $2.6611
Infineon Technologies
IC TELECOM INTERFACE 100TBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.9860 $69.9020
16+ $8.1936 $131.0976
25+ $7.9376 $198.4400
34+ $7.6814 $261.1676
44+ $7.4255 $326.7220
59+ $6.6573 $392.7807
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess