EN
  • EN
  • DE

CY90583CPF-G-144-BNDE1

Part No CY90583CPF-G-144-BNDE1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB MROM 100QFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY90583
Standard Package 66
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347623-CY90583CPF-G-144-BNDE1
Ultra Librarian 3D Model Ultra Librarian CY90583CPF-G-144-BNDE1 CAD Model

Description

The CY90583CPF-G-144-BNDE1 is a microcontroller unit (MCU) from Infineon Technologies' CY90580 series. This series belongs to the F²MC-16LX Family of 16-bit microcontrollers, known for their high performance and integrated peripherals, making them suitable for a wide range of embedded control applications.

Applications:

  • Automotive systems: Engine control, transmission control, body control, and dashboard applications.
  • Industrial control: Motor control, robotics, and factory automation systems.
  • Consumer electronics: Home appliances, power tools, and security systems.
  • Medical devices: Portable medical instruments and monitoring systems.

Features:

  • 16-bit F²MC-16LX CPU core with enhanced instruction set for efficient code execution.
  • High-speed operation with a maximum clock frequency of 32 MHz.
  • On-chip Flash memory: 512KB for program storage.
  • On-chip SRAM: 24KB for data storage.
  • Extensive range of peripherals: including ADC, DAC, timers, PWM units, serial communication interfaces (UART, SPI, I2C), and CAN interface.
  • 144-pin Plastic FQFP package.
  • Operating voltage range: 3V to 5.5V.
  • Temperature Range: -40°C to +85°C.

Benefits:

  • High performance: The 16-bit F²MC-16LX CPU core delivers high processing power for demanding control applications.
  • Integrated peripherals: Reduces external component count, simplifying system design and lowering BOM cost.
  • Large memory capacity: Provides ample space for program and data storage, enabling complex application development.
  • Flexible communication interfaces: Enables seamless integration with other system components and external devices.
  • Automotive qualified: Meets stringent automotive quality standards, ensuring reliability and durability in harsh environments.

Additional Details:

The CY90583CPF-G-144-BNDE1 microcontroller is designed for real-time control applications requiring high performance and a rich set of peripherals. The integrated CAN interface makes it particularly well-suited for automotive applications, while its versatile peripherals also allow it to be used in a wide range of industrial and consumer applications. The device supports various power-saving modes to minimize power consumption in battery-powered applications. The 144-pin FQFP package allows for a high I/O count, providing flexibility in connecting to external devices and sensors.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess