EN
  • EN
  • DE

CY96375RSAPMC-GS-106E2

Part No CY96375RSAPMC-GS-106E2
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU / * Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Series *
Package Tray
Product Status Obsolete
Base Product Number CY96375
Standard Package 120
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347774-CY96375RSAPMC-GS-106E2
Ultra Librarian 3D Model Ultra Librarian CY96375RSAPMC-GS-106E2 CAD Model

Description

The CY96375RSAPMC-GS-106E2 is a microcontroller manufactured by Infineon Technologies, belonging to the CY96375 series. This series is built around a 16-bit CPU core and is designed for embedded control applications requiring robust performance and a wide range of peripherals. It integrates various communication interfaces, timers, and analog-to-digital converters, making it suitable for diverse industrial and automotive applications.

Applications

  • Automotive Body Control: Used for managing lighting, door locks, and window control systems.
  • Industrial Motor Control: Employed in controlling the speed and torque of electric motors in industrial equipment.
  • HVAC Systems: Used in controlling temperature, airflow, and other parameters in heating, ventilation, and air conditioning systems.
  • Power Tools: Integrated into power tools for precise motor control and safety features.
  • Home Appliances: Used in washing machines, refrigerators, and other appliances for controlling various functions.

Features

  • 16-Bit CPU Core: Provides sufficient processing power for embedded control tasks.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data storage.
  • Multiple Communication Interfaces: Supports communication protocols such as CAN, UART, SPI, and I2C.
  • Analog-to-Digital Converters (ADCs): Allows for the conversion of analog signals to digital data for sensor inputs.
  • Timers and Counters: Provides timing functions for PWM generation, event counting, and real-time control.

Benefits

  • Versatile Functionality: The wide range of peripherals allows for integration into diverse applications.
  • Real-Time Control: Timers and counters facilitate precise control of real-time processes.
  • Efficient Communication: Multiple communication interfaces enable seamless integration into networked systems.
  • Reduced System Cost: Integrated peripherals minimize the need for external components.
  • High Reliability: Robust design ensures reliable operation in harsh environments.

Additional Details

The CY96375RSAPMC-GS-106E2 operates at a clock frequency optimized for its application. It features a specific amount of Flash and RAM memory depending on the exact configuration. The operating voltage typically ranges from 3V to 5.5V. Detailed specifications including memory sizes, I/O pin configurations, and electrical characteristics can be found in the Infineon Technologies datasheet for the CY96375 series.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess